location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro 16 Plus PB16250 Copilot+ PC Intel Core Ultra 7 268V Sülearvuti 40,6 cm (16") Full HD+ 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Põhjamaad Alumiinium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16 Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB16250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JPKTW
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5397184930908
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2025 13:08:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Pro 16 Plus PB16250 Copilot+ PC Intel Core Ultra 7 268V Sülearvuti 40,6 cm (16") Full HD+ 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Põhjamaad Alumiinium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sülearvuti Kokkukäiv Alumiinium
  • - Intel Core Ultra 7 268V Protsessorituumad: 8
  • - 40,6 cm (16") Full HD+ 1920 x 1200 pikslit IPS 16:10
  • - 32 GB LPDDR5x-SDRAM
  • - 512 GB SSD
  • - Intel Arc Graphics 140V
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - 55 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Disain
Toote tüüp *
Sülearvuti
Toote värv *
Alumiinium
Toote kuju *
Kokkukäiv
Korpuse materjal
Alumiinium
Intel® vPro™ platvormi sobivus
Yes
Ekraan
Ekraani diagonaal *
40,6 cm (16")
Ekraani resolutsioon *
1920 x 1200 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD+
Paneeli tüüp
IPS
Loomulik kuvasuhe
16:10
Peegeldumisvastane ekraan
Yes
Ekraani heledus
300 cd/m²
Pikslite tihedus
142 punkti tolli kohta
RGB-värviruum
NTSC
Värvigamma
45 protsenti
Maksimaalne värskendussagedus
60 Hz
Kontrastsustase (tüüpiline)
1000:1
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel Core Ultra 7
Protsessori generatsioon
Intel Core Ultra (Series 2)
Protsessori mudel *
268V
Protsessorituumad
8
Protsessori harud
8
Protsessori võimendussagedus
5 GHz
Performance cores
4
Madala võimsusega tõhusad põhituumad
4
Jõudlus – põhituuma maksimaalne turbosagedus
5 GHz
Madala võimsusega tõhusa põhituuma max turbosagedus
3,7 GHz
Performance-core base frequency
2,2 GHz
Madala võimsusega tõhusa põhituuma baassagedus
2200 MHz
Protsessori vahemälu
12 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori baasvõimsus
17 W
Maksimaalne turbovõimsus
37 W
Neuraalprotsessori üksus (NPU)
Neuraalprotsessori üksus (NPU)
Intel AI Boost
Hõreduse tugi
Yes
Windows Studio efektide tugi
Yes
NPU poolt toetatavad tehisintellekti tarkvara raamistikud
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Protsessori kogutõhusus kuni
118 TOPs
NPU jõudlus kuni
48 TOPs
Graafikaprotsessori jõudlus kuni
66 TOPs
Mälu
Sisemälu *
32 GB
Sisemälu tüüp
LPDDR5x-SDRAM
Mälu kujutegur
Paneelil
Maksimaalne sisemälu *
32 GB
Mälu andmeedastuskiirus
8533 MT/s
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express 4.0
NVMe
Yes
SSD-ketta mõõtmed
M.2
M.2 SSD suurus
2230 (22 x 30 mm)
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
MicroSD (TransFlash)
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
Intel
Eraldi graafikaadapter *
No
Sisemodemi graafikaadapteri perekond
Intel Arc Graphics
Pardagraafika adapteri mudel *
Intel Arc Graphics 140V
Audio
Helikiip
Cirrus Logic CS42L43
Sisseehitatud kõlarite arv
2
Kõlarite võimsus
2 W
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Esikaamera resolutsioon (numbriline)
5,2 MP
Esikaamera resolutsioonid
2560 x 1440 pikslit
Video salvestamise kiirus
30 fps
Infrapuna (IR) kaamera
Yes
Privaatkaamera
Yes
Privaatsuse tüüp
Privaatsust tagav veebikaamera kate
Võrgustumine
Wi-Fi standard *
Wi-Fi 7 (802.11be)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Mobiilsidevõrgu ühendus *
No
Võrgustumine
Wi-Fi laineala
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
WiFi andmeedastuskiirus (maksimaalne)
5760 Mbit/s
Antenni tüüp
2x2
WLAN kontrolleri mudel
Intel Wi-Fi 7 BE201
WLAN-kontrolleri tootja
Intel
Bluetooth
Yes
NFC-tehnoloogia
Yes
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
HDMI-portide arv *
1
HDMI-versioon
2.1
Thunderbolt 4 portide arv
2
Intel® Thunderbolt 4
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
PowerShare
Yes
PowerShare toega USB-portide arv
1
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
Yes
Klaviatuuri taustavalgus
Yes
Klaviatuuri keel
Põhjamaad
Kaaspiloodi võti
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Microsoft Copilot
Yes
Copilot+ PC
Yes
Proovitarkvara
Activate Your Microsoft 365 For A 30 Day Trial
Installitud operatsioonisüsteem *
Windows 11 Pro
Kaubamärgile omased tunnused
Kaubamärgispetsiifilised tehnoloogiad
Control Vault 3+, Express Charge Boost capable, TNR
Aku
Akuelementide arv
3
Aku mahtuvus *
55 Wh
Aku pinge
11,7 V
Kiirlaadimine
Yes
Akulaadimise indikaator
Yes
Aku kaal
220 g
Võimsus
AC-adapteri toide
65 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
USB Type-C laadimisport *
Yes
Vajalik laadimisvõimsus (min) *
27 W
Vajalik laadimisvõimsus (max) *
100 W
USB Power Delivery
Yes
USB-laadimispinge
5, 9, 15, 20 V
Turvalisus
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kiil
Sõrmejäljelugeja
Yes
Nutikaardi lugeja
Yes
Näotuvastus
Yes
Usaldusväärse platvormi moodul (TPM)
Yes
Usaldusväärse platvormi moodul (TPM)
2.0
Töötingimused
Kasutamistemperatuur (T-T)
0 - 35 °C
Hoiustamistemperatuur (T-T)
-40 - 65 °C
Suhteline õhuniiskus kasutamisel (H-H)
10 - 90 protsenti
Suhteline õhuniiskus (H-H) hoiustamisel
0 - 95 protsenti
Kasutamiskõrgus
-15,2 - 3048 m
Kõrgus mittekasutamisel
-15,2 - 10668 m
Löögikoormus kasutamisel
110 G
Löögikoormus mittekasutamisel
160 G
Vibratsioon kasutamisel
0,66 G
Vibratsioon mittekasutamisel
1,3 G
Kaal ja mõõtmed
Laius
358 mm
Sügavus
251,4 mm
Kõrgus
21,4 mm
Kõrgus (esikülg)
1,99 cm
Kõrgus(tagakülg)
2,06 cm
Kaal *
1,84 kg
Süsiniku jalajälg
Süsinikujalajälg kokku (kg of CO2e)
97,9
Süsinikdioksiidi heitkogused, tootmine (kg CO2e)
70,488
Süsinikdioksiidi heitkogused, logistika (kg CO2e)
5,4824
Süsinikdioksiidi heitkogused, energiakasutus (kg CO2e)
19,3842
Süsinikdioksiidi heitkogused, kasutuselt kõrvaldatud (kg CO2e)
2,6433
Süsinikdioksiidi heitkogused kokku, ilma kasutusetapita (kg CO2e)
78,5158
PAIA versioon
GaBi version 1, 2024
Pakendi sisu
AC-adapter kaasa arvatud *
Yes
Country Distributor
Sverige 1 distributor(s)