location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Tower PC Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9M8N1AT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovné stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 23:44:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 400 G9 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Tower PC Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Osvedčená produktivita PC Čierna 260 W
  • - Intel® Core™ i5 i5-12500 3 GHz Počet jadier procesora: 6
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet / LAN pripojenie
  • - Windows 11 Pro
More>>>
Spoločnosť HP odporúča Windows 11 Pro pre firmy

Pracujte bez ohrozenia výkonu so systémom Windows 11 a technológiami spolupráce, zabezpečenia a pripojenia od spoločnosti HP. Zhrňte a prepíšte obsah, získajte relevantné odporúčania na obsah a majte prehľad s pomocou funkcie Microsoft Copilot.[1]

Vysoký výkon, skvelá prenosnosť

Získajte výnimočnú kombináciu výkonu s vynikajúcou odozvou, pripojiteľnosti a rýchlosti s procesorom Intel Core™ 12. generácie, ktorý vám umožní rýchle a spoľahlivé spúšťanie, tvorenie a pripájanie.[2]

Možnosti integrovanej grafiky

Zvýšte výkon svojho stolného počítača pomocou integrovanej grafiky. Umožnite rýchle vykonávanie výpočtových a multimediálnych grafických pracovných zaťažení.

Sieťová správa systému BIOS

HP Sure Admin, moderný nástroj na správu systému BIOS, eliminuje potrebu hesla alebo konfiguračného nástroja pre systém BIOS v operačnom systéme vytvorením digitálneho podpisu, ktorý umožňuje správcom IT bezpečne spravovať nastavenia systému BIOS po sieti.[3]

Prehliadajte internet bez obáv

Chráňte svoj počítač pred webovými stránkami a prílohami vo formáte Microsoft Office a PDF určenými len na čítanie, v ktorých je vložený malvér, ransomvér alebo vírusy, pomocou hardvérom vynucovaného zabezpečenia HP Sure Click.[4]

Automatická obnova po firmvérovom útoku

Firmvérové útoky môžu váš počítač úplne ochromiť. Zostaňte chránení pomocou samoopravujúceho systému BIOS HP Sure Start, ktorý sa po útoku alebo poškodení automaticky zotaví.[6]

HP Sure Sense

Malvér sa rýchlo vyvíja a prekonáva schopnosti tradičného antivírusového softvéru. Chráňte svoj počítač pred neznámymi útokmi pomocou riešenia HP Sure Sense, ktoré kombinuje analýzu správania s pokročilými technikami umelej inteligencie na poskytnutie výnimočnej ochrany.[7]

Vymazanie disku

Bezpečné vymazanie HP Secure Erase slúži na odstránenie obsahu z pevného disku na zmenu účelu alebo používateľa.[10]

Zjednodušené spravovanie počítača

Prejdite priamo k potrebným aktualizáciám a strávte s nimi menej času vďaka aplikácii HP Support Assistant.[11]

Urýchlite si základnú správu IT

Pomôžte obmedziť prestoje a obmedziť celkové náklady na vlastníctvo počítačov HP pomocou súpravy HP Manageability Integration Kit. Toto riešenie pomáha urýchliť vytváranie obrazov a zjednodušiť rutinnú správu aktualizácií hardvéru, systému BIOS, zabezpečenia a softvéru.[12]

Procesor Intel Core™

Zachovajte si produktivitu po celý deň s počítačom HP Pro Tower 400, ktorý obsahuje najnovší procesor Intel Core™.[2]

Podporuje až 3 monitory

Zvýšte produktivitu a zvládnite celý rad pracovných postupov pomocou videoportov podporujúcich až tri monitory. [9]

Chránené aplikáciou HP Wolf Security

HP Wolf Security for Business vytvára hardvérom vynucovanú pružnú obranu, ktorá je vždy zapnutá.[5]

Pomáhajte chrániť našu spoločnú budúcnosť

Zdroj napájania s vysokou účinnosťou a obal z lisovanej papierovej drviny pomáhajú znižovať vplyv na životné prostredie. [8]

Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generácia procesora
12. Generácia procesorov Intel® Core ™ i5
Model procesoru *
i5-12500
Počet jadier procesora
6
Počet vlákien procesora
12
Boost frekvencia procesora
4,6 GHz
Frekvencia procesora *
3 GHz
Výkonné jadrá
6
Maximálna turbo frekvencia výkonného jadra
4,6 GHz
Základná frekvencia výkonných jadier
3 GHz
Vyrovnávacia pamäť procesora
18 MB
Typ vyrovnávacej pamäte procesora
L3
Základný výkon procesora
65 W
Maximálny výkon turbo režimu
117 W
Pamäť
Vnútorná pamäť *
8 GB
Maximálna vnútorná pamäť *
64 GB
Typ vnútornej pamäte
DDR4-SDRAM
Rozloženie pamäte
1 x 8 GB
Pamäťové sloty
2x DIMM
Frekvencia pamäti
3200 MHz
Rýchlosť prenosu dát z pamäte
3200 MT/s
Dátové úložisko
Celková kapacita úložiska *
256 GB
Ukladacie médium *
SSD
Typ optickej jednotky *
No
Počet diskov
1
Celková kapacita SSD
256 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhranie pre disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Samostatný grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Model diskrétnej grafickej karty *
Nie je dostupné
Výrobca integrovanej GPU
Intel
Modelová séria integrovaného grafického adaptéra
Intel® UHD Graphics
Model integrovanej grafickej karty *
Intel UHD Graphics 770
Siete
Ethernet / LAN pripojenie *
Yes
Wi-Fi *
No
Možnosti pripojenia
Počet USB 2.0 portov *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
Počet HDMI portov *
1
Verzia HDMI
1.4
Počet DisplayPort výstupov
1
Verzia DisplayPort
1.4
Možnosti pripojenia
Počet portov Ethernetu (RJ-45)
1
Výstup
Yes
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Rozširujúce sloty
PCI Express x1 sloty
1
Počet slotov PCI Express x16 (Gen 4.x)
1
PCI sloty
1
Dizajn
Typ skrine *
Tower
Farba názov
Jack black
Počet 3,5" pozícií
2
Farba *
Čierna
Rok uvedenia
2025
Výkon
Postavenie na trhu
Osvedčená produktivita
Čip základnej dosky
Intel Q670
Zvukový čip
Realtek ALC3252
Ochrana heslom
Yes
Ochrana heslom
BIOS, Pri zapnutí, Používateľ
Trusted Platform Module (TPM)
Yes
Typ produktu *
PC
Verzia Trusted Platform Module (TPM)
2.0
Softvér
Poskytovaný OS *
Windows 11 Pro
Špeciálne vlastnosti
HP Support Assistant
Yes
Segment HP
Biznis
Sila
Napájanie *
260 W
Vstupné napätie napájacieho zdroja
100 - 240 V
Vstupné frekvencia napájacieho zdroja
50/60 Hz
Prevádzkové prostredie
Prevádzkový rozsah teplôt (T-T)
10 - 35 °C
Odporúčaná prevádzková vlhkosť
10 - 90%
Udržateľnosť
Súlad s požiadavkami na udržateľnosť
Yes
Osvedčenia o udržateľnosti
TCO
Hmotnosť a rozmery
Šírka *
155 mm
Hĺbka *
308 mm
Výška *
337 mm
Hmotnosť *
5,31 kg
Šírka balenia
400 mm
Hĺbka balenia
287 mm
Výška balenia
499 mm
Hmotnosť vrátane balenia
8,4 kg
Obsah balenia
Obsahuje myš
Yes
Pripojenie myši
Kábel
Vrátane klávesnice
Yes
Pripojenie klávesnice
Kábel
Obrazovka
Integrovaný displej *
No
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)