location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 16 G8 IRL Intel Core 7 240H Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Swiss Abu-abu

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkBook 16 G8 IRL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21SH008EMZ
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198156166272 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 12:19:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkBook 16 G8 IRL Intel Core 7 240H Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Swiss Abu-abu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Kulit kerang Abu-abu
  • - Intel Core 7 240H Inti prosesor: 10
  • - 40,6 cm (16") WUXGA 1920 x 1200 piksel IPS Lampu belakang LED 16:10
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 100,1000 Mbit/d Bluetooth 5.3
  • - 45 Wj 65 W
  • - Windows 11 Pro
More>>>
Desain
Nama warna
Arctic Grey
Jenis produk *
Laptop
Warna produk *
Abu-abu
Faktor bentuk *
Kulit kerang
Bahan Kerangka Mesin
Acrylonitrile butadiene styrene (ABS), Aluminium, Polikarbonat (PC)
Layar
Diagonal layar *
40,6 cm (16")
Resolusi layar *
1920 x 1200 piksel
Layar sentuh *
No
Tipe HD
WUXGA
Jenis panel
IPS
Lampu belakang LED
Yes
Rasio aspek native
16:10
Layar anti-silau
Yes
Kecerahan layar
300 cd/m2
Ruang warna RGB
NTSC
Warna tangga nada
45 persen
Tingkat refresh maksimal
60 Hz
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel Core 7
Generasi prosesor
Intel Core (Series 2)
Model prosesor *
240H
Inti prosesor
10
Thread prosesor
16
Frekuensi pendorong prosesor
5,2 GHz
Core performa
6
Core yang efisien
4
Frekuensi Max Turbo Core Performa
5,2 GHz
Frekuensi Max Turbo Core Efisien
4 GHz
Frekuensi dasar core performa
2,5 GHz
Frekuensi dasar core yang efisien
1,8 GHz
Cache prosesor
24 MB
Tipe cache Prosesor
Smart Cache
Daya dasar prosesor
45 W
Daya turbo maksimum
115 W
Unit prosesor neuron (NPU)
Unit prosesor neuron (NPU)
No
Memori
Memori internal *
16 GB
Tipe memori internal
DDR5-SDRAM
Kecepatan memori
5600 MHz
Faktor bentuk memori
SO-DIMM
Tata letak memori (slot x ukuran)
1 x 16 GB
Slot memori
2x SO-DIMM
Memori internal maksimal *
64 GB
media penyimpanan
Total kapasitas penyimpanan *
512 GB
Media penyimpanan *
SSD
Kapasitas SSD total
512 GB
Jumlah SSD yang terpasang
1
Kapasitas SSD
512 GB
Antarmuka SSD
PCI Express 4.0
NVMe
Yes
Faktor bentuk SSD
M.2
Tipe drive optikal *
No
Pembaca kartu terintegrasi
Yes
Kartu memori yang kompatibel
SD
Grafik
Model adaptor grafis diskrit *
Tidak tersedia
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
Intel
Adaptor grafis diskrit *
No
Keluarga adaptor VGA internal
Intel Graphics
Model adaptor grafis pada papan induk *
Intel Graphics
Audio
Chip audio
Realtek ALC3287
Jumlah pengeras suara terpasang
2
Audio
Daya pengeras suara
2 W
Mikrofon terpasang
Yes
Jumlah mikrofon
2
Kamera
Kamera depan
Yes
Resolusi Kamera Depan
1920 x 1080 piksel
Tipe HD kamera depan
Full HD
Kamera infra merah (IR)
Yes
Kamera privasi
Yes
Tipe privasi
Penutup privasi
Jaringan
Standar Wi-Fi *
Wi-Fi 6E (802.11ax)
Standar Wi-Fi
Wi-Fi 6E (802.11ax)
Koneksi jaringan seluler *
No
Tipe antena
2x2
Ethernet LAN
Yes
Kecepatan data LAN ethernet
100, 1000 Mbit/d
Bluetooth
Yes
Versi bluetooth
5.3
WWAN
Tidak terinstal
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantitas port Tipe C USB 3.2 Gen 2 (3.1 Gen 2)
1
Soket LAN ethernet (RJ-45)
1
Jumlah port HDMI *
1
Versi HDMI
2.1
Jumlah port Thunderbolt 4
1
Thunderbolt 4 Intel®
Yes
Soket mic/headphone Combo
Yes
Tidur-dan-Isi USB
Yes
Performa
Chipset papan induk
Intel® SoC
Keyboard
Alat penunjuk
Touchpad
Tombol angka *
Yes
Lampu latar keyboard
Yes
Bahasa keyboard
Swiss
Perangkat lunak
Trial software
Office
Sistem operasi yang terpasang *
Windows 11 Pro
Baterai
Kapasitas baterai *
45 Wj
Daya
Daya adaptor AC
65 W
Frekuensi adaptor AC
50/60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Port pengisian daya USB Type-C *
Yes
Penghantar Daya USB
Yes
Keamanan
Slot kunci kabel
Yes
Tipe slot kunci Kabel
Kensington
Pembaca sidik jari
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Versi Trusted Platform Module (TPM)
2.0
Operational conditions
Suhu pengoperasian (T-T)
5 - 35 °C
Suhu penyimpanan (T-T)
5 - 43 °C
Rentang kelembapan pengoperasian (H-H)
8 - 95 persen
Kelembapan relatif penyimpanan (H-H)
5 - 95 persen
Sertifikat
Sertifikasi
ENERGY STAR,TCO,EPEAT Gold,RoHS
Berat dan dimensi
Panjang
356 mm
Lebar
253,5 mm
Tinggi
17,5 mm
Berat *
1,7 kg
Isi kemasan
Adaptor AC disertakan *
Yes