location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i7 i7-13700 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC (dators) Melns

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 50t Gen 4
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12JD001URU
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197532367814 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: created by Lenovo
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Lenovo: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 254
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 11 Jun 2025 16:38:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i7 i7-13700 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC (dators) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC (dators) Melns 260 W
  • - Intel® Core™ i7 i7-13700 2,1 GHz Multikodola tips: 16
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD DVD±RW Integrēts karšu lasītājs
  • - Intel UHD Graphics 770
  • - Ethernet/LAN savienojums Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
Vairāk>>>
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora modelis *
i7-13700
Multikodola tips
16
Procesora stieples
24
Procesora pastiprinātā režīma frekvence
5,1 GHz
Procesora frekvence *
2,1 GHz
Atmiņa
Iekšējā atmiņa *
8 GB
Maksimālā iekšējā atmiņa *
64 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas izkārtojums
1 x 8 GB
Atmiņas sloti
2x DIMM
Atmiņas taktātrums
3200 MHz
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
512 GB
Uzglabāšanas nesējs *
SSD
Optiskās diskierīces tips *
DVD±RW
Kopējā SSD ietilpība
512 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
512 GB
SSD diskdziņa interfeisi
PCI Express 4.0
NVMe
Yes
SSD formas standarts
M.2
Integrēts karšu lasītājs
Yes
Grafika
Diskrētais grafikas adapteris *
No
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
Nav pieejams
Iebūvētā GPU ražotājs
Intel
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Integrēts grafikas adaptera modelis *
Intel UHD Graphics 770
Tīklošana
Ethernet/LAN savienojums *
Yes
Wi-Fi *
Yes
Wi-Fi standarts
Wi-Fi 6 (802.11ax)
Wi-Fi standartu
Wi-Fi 6 (802.11ax)
Antenas tips
2x2
Bluetooth
Yes
Bluetooth versija
5.3
Savienojamība
USB 2.0 pieslēgvietu skaits *
4
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
1
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
2
VGA (D-Sub) pieslēgvietu skaits
1
HDMI pieslēgvietu skaits *
1
HDMI versija
1.4b
DisplayPorts daudzums
1
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Mikrofons, līnijas izeja
Yes
Austiņu izejas
1
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Seriaļo pieslēgvietu skaits
1
Dizains
Komutatora tips *
Tower
Krāsas nosaukums
Black
Skaļums
13,6 L
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Produkta krāsa *
Melns
Darbības rādītāji
Mātes plates chipset
Intel B760
Audio mikroshēma
Realtek ALC222-CG
Audio sistēma
High Definition Audio
Skaļruņu skaits
1
Trusted Platform Module (TPM)
Yes
Produkta veids *
PC (dators)
Programmatūra
Operētājsistēmas valoda
Krievu valoda
Nodrošināta operētājsistēma *
Windows 11 Pro
Enerģijas pārvaldība
Barošanas avots *
260 W
Sertifikāti
Sertifikācija
TCO,RoHS
Svars&dimensijas
Platums *
145 mm
Dziļums *
294 mm
Augstums *
340 mm
Svars *
5,5 kg
Iepakojuma saturs
Pele iekļauta
Yes
Peles savienojamība
Vadu
Klaviatūra iekļauta
Yes
Tastatūras savienojamība
Vadu