location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Dikey (Tower) PC Siyah

Karşılaştırmaya ekle
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
Lenovo Check ‘Lenovo’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 50t Gen 4
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
12JD0023CR
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197529493601 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: created by Lenovo
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 12 Jun 2025 22:05:38
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Dikey (Tower) PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Siyah 260 W
  • - Intel® Core™ i5 i5-13400 2,5 GHz İşlemci Çekirdek Sayısı: 10
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW Entegre kart okuyucu
  • - Intel UHD Graphics 730
  • - Ethernet LAN bağlantısı
  • - Windows 11 Pro
Daha fazla>>>
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci *
i5-13400
İşlemci Çekirdek Sayısı
10
Sıralı işlemci sayısı
16
İşlemci destek frekansı
4,6 GHz
İşlemci frekansı *
2,5 GHz
Hafıza
RAM *
8 GB
Maksimum bellek *
64 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
3200 MHz
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Optik sürücüler *
DVD±RW
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
PCI Express 4.0
NVMe
Yes
SSD form faktörü
M.2
Entegre kart okuyucu
Yes
Grafik
Ayrık grafik bağdaştırıcı *
No
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
Mevcut değil
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel UHD Graphics 730
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Wi-Fi *
No
Bağlantı
USB 2.0 bağlantı noktası sayısı *
4
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
Bağlantı
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
2
VGA (D-Sub) bağlantı noktası sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
1.4b
DisplayPort
1
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kulaklık çıktı sayısı
1
Birleşik kulaklık/mikrofon portu
Yes
İletişim seri bağlantı noktaları
1
Tasarım
Kasa *
Dikey (Tower)
Renk adı
Black
Ses
13,6 l
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Ürün rengi *
Siyah
Performans
Anakart yongası
Intel B760
Ses çipi
Realtek ALC222-CG
Dahili ses
Yüksek Çözünürlüklü Ses
Hoparlör sayısı
1
Güvenli platform modülü (TPM)
Yes
Ürün tipi *
PC
Yazılım
İşletim sistemi dili
Hırvatça, Slovence, İngilizce
İşletim sistemi yazılımı *
Windows 11 Pro
Enerji yönetimi
Güç gereksinimleri *
260 W
Sertifikalar
Sertifikalar, uygunluk bildirimleri
TCO,RoHS
Ağırlık & boyutlar
Genişlik *
145 mm
Derinlik *
294 mm
Yükseklik *
340 mm
Ağırlık *
5,5 kg
Paket içeriği
Fare dahil
Yes
Fare bağlantısı
Kablolu
Klavye dahil
Yes
Klavye bağlantısı
Kablolu