location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 2 Tower G1a E Desktop AI PC AMD Ryzen™ 7 8700G 16 GB DDR5-SDRAM 512 GB SSD FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDesk 2 Tower G1a E Desktop AI PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B70XWAT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485522098 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 11:42:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 2 Tower G1a E Desktop AI PC AMD Ryzen™ 7 8700G 16 GB DDR5-SDRAM 512 GB SSD FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Proven productivity PC Black
  • - AMD Ryzen™ 7 8700G Processor cores: 8
  • - 16 GB DDR5-SDRAM 5200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - AMD Radeon 780M
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.4
  • - FreeDOS
More>>>
Ready to meet the demands of your day

Get through your deadline-driven, multi-tasking day using the latest AMD processor, featuring an AI co-processor embedded in the APU. This HP ProDesk 2 Tower G1a provides the vital combination of performance, power consumption, and value.[1]

Help secure critical data

The Trusted Platform Module (TPM) embedded security chip provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[4]

Tools for exceptional performance

Stand up to new work adventures with the latest AMD processor[2] featuring a dedicated NPU[3] and DDR5 memory.

Ports for easy expansion

Stand up to new work adventures with the latest AMD processor[2] featuring a dedicated NPU[3] and DDR5 memory.

Help keep hardware and data safe

Protect your investment with discrete TPM, a padlock loop, and integrated accessory and slim cable locks.[5]

Helping protect our shared future

EPEAT registered[7,8] and ENERGY STAR certified–uses 100% sustainably sourced and recyclable outer box packaging.[6]

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
8700G
Processor cores
8
Processor threads
16
Processor boost frequency
5.1 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x DIMM
Memory clock speed
5200 MHz
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon 780M
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE-VT
Antenna type
2x2
Bluetooth
Yes
Network
Bluetooth version
5.4
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
1
Design
Chassis type *
Tower
Colour name
Jack black
Number of 3.5" bays
1
Cable lock slot
Yes
Product colour *
Black
Performance
Market positioning
Proven productivity
Motherboard chipset
AMD PRO 665
Password protection
Yes
Password protection type
BIOS, Power on
Trusted Platform Module (TPM)
Yes
Product type *
PC
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
FreeDOS
Brand-specific features
HP segment
Business
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width *
155 mm
Depth *
308 mm
Height *
337 mm
Weight *
6.1 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
9.04 kg
Packaging content
Keyboard included
Yes
Keyboard connectivity
Wired