location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 15.6 inch G10 Notebook PC Laptop

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Biznis
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 15.6 inch G10 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C14S0ET
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 08:39:37
The date of the most recent change of the data-sheet in Icecat's system
Viacjadrový procesor Intel 13. generácie

Získajte dokonalú kombináciu sily, rýchlosti, výkonu a hodnoty s procesorom Intel Core™ 13. generácie, ktorý pomocou viacerých jadier bezproblémovo a spoľahlivo zvláda viacero pracovných úloh.[2]

Rýchla a efektívna bezdrôtová sieť LAN

Prenosnosť počítača a spoľahlivosť rýchleho pripojenia určujú, kde môžete pracovať. Získajte rýchle a spoľahlivé pripojenie v prostrediach s rušným bezdrôtovým prenosom vďaka sieti Wi-Fi 6 gigabitovej triedy.[1]

Prejavte svoje najlepšie virtuálne ja.

Niekedy je jednoducho potrebné rozprávať sa tvárou v tvár. Vďaka kamere HP s rozlíšením HD a širokým dynamickým rozsahom (WDR) vás bude počas virtuálnych konferencií vždy dobre vidno, pri silnom aj slabom osvetlení.

Ochrana pred miernym poliatím

Pomôžte chrániť citlivú elektroniku a kľúčové komponenty klávesnicou odolnou voči poliatiu tekutinou.

Pekný a ľahký

Notebook HP 250 drží krok s hybridným pracovným štýlom vďaka tenkému a ľahkému dizajnu a 85-percentnému pomeru obrazovky k telu.[5]

Stvorený na prácu a pripravený na zábavu

Pracujte svižne s výkonným procesorom Intel[2], ako aj rýchlou pamäťou a úložiskom.

Nech vás je jasne vidieť a počuť

Efektívne spolupracujte pomocou integrovanej kamery a redukcie šumu založenej na umelej inteligencii a systéme dvoch mikrofónov.

Dizajn
Typ produktu *
Laptop
Formát *
Vyklápací
Postavenie na trhu
Všedné
Originálna značka
HP
Obrazovka
Dotyková obrazovka *
No
Pamäť
Pamäťové sloty
2x SO-DIMM
Zvuk
Vstavané reproduktory
Yes
Počet mikrofónov
1
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
Počet HDMI portov *
1
Verzia HDMI
1.4b
Špeciálne vlastnosti
Segment HP
Biznis
Sila
Vstupná frekvencia adaptéru
50 - 60 Hz
Vstupné napätie adaptéru
100 - 240 V
Bezpečnosť
Ochrana heslom
Yes
Ochrana heslom
BIOS, Pri zapnutí
Osvedčenie
Nízky obsah halogénu
Yes
Udržateľnosť
Súlad s požiadavkami na udržateľnosť
Yes
Osvedčenia o udržateľnosti
ENERGY STAR
Hmotnosť a rozmery
Šírka
360 mm
Hĺbka
236 mm
Výška
18,6 mm
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)