location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 30s Gen 5 Intel® Core™ i5 i5-13420H 16 GB DDR5-SDRAM 512 GB SSD SFF PC কালো

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 30s Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13DK0019IV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198156336545 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/ওয়ার্কস্টেশনসমূহ Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 12:39:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre neo 30s Gen 5 Intel® Core™ i5 i5-13420H 16 GB DDR5-SDRAM 512 GB SSD SFF PC কালো
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC কালো 180 W
  • - Intel® Core™ i5 i5-13420H 2,1 GHz প্রসেসরের কোর: 8
  • - 16 GB DDR5-SDRAM 5200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - ইথারনেট LAN 100,1000 Mbit/s
More>>>
প্রসেসর
প্রসেসর প্রস্তুতকারী *
Intel
প্রসেসরের ফ্যামিলি *
Intel® Core™ i5
প্রসেসরের মডেল *
i5-13420H
প্রসেসরের কোর
8
প্রসেসরের থ্রেড
12
প্রসেসর বুস্ট ফ্রিকোয়েন্সি
4,6 GHz
প্রসেসরের ফ্রিকোয়েন্সি *
2,1 GHz
মেমারি
ইন্টারনাল মেমরি *
16 GB
সর্বোচ্চ অভ্যন্তরীণ মেমোরি *
64 GB
ইন্টারনাল মেমোরির প্রকার
DDR5-SDRAM
মেমরি লেআউট (স্লট x আকার)
1 x 16 GB
মেমোরি স্লট
2x SO-DIMM
মেমরি ক্লক স্পিড
5200 MHz
স্টোরেজ
মোট স্টোরেজ ক্ষমতা *
512 GB
স্টোরেজ মিডিয়া *
SSD
অপটিক্যাল ড্রাইভের প্রকার *
No
SSD-গুলির মোট ক্ষমতা
512 GB
ইনস্টলকৃত SSDs-র সংখ্যা
1
SSD-এর ক্ষমতা
512 GB
SSD ইন্টারফেস
PCI Express 4.0
NVMe
Yes
SSD ফর্ম ফ্যাক্টর
M.2
কার্ড রিডার ইন্টিগ্রেটেড
No
গ্রাফিক্স
পৃথক গ্রাফিকস অ্যাডাপ্টার *
No
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার *
Yes
পৃথক গ্রাফিকস অ্যাডাপ্টারের মডেল *
উপলভ্য নয়
অন-বোর্ড GPU উৎপাদনকারী
Intel
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার ফ্যামিলি
Intel® UHD Graphics
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মডেল *
Intel® UHD Graphics
নেটওয়ার্ক
ইথারনেট LAN *
Yes
ইথারনেট ল্যান ডেটা হার
100, 1000 Mbit/s
ওয়াই-ফাই *
No
পোর্ট ও ইন্টারফেসসমূহ
USB 2.0 পোর্টের পরিমাণ *
2
USB 3.2 জেন 1 (3.1 জেন 1) টাইপ-A পোর্টের পরিমাণ *
4
USB 3.2 জেন 1 (3.1 জেন 1) টাইপ-C পোর্টের পরিমাণ *
1
VGA (D-Sub) পোর্টের পরিমাণ
1
HDMI পোর্টের পরিমাণ *
1
HDMI-এর সংস্করণ
2.1
ইথারনেট LAN (RJ-45) পোর্ট
1
মাইক্রোফোন ইন
Yes
লাইন-আউট
Yes
কম্বো হেডফোন/মাইক পোর্ট
Yes
ডিজাইন
চেসিসের প্রকার *
SFF
রঙের নাম
Chassis: Black, Bezel: Grey
ভলিউম
8,2 L
ক্যাবল লক স্লট
Yes
কেবল লক স্লটের ধরণ
Kensington
পণ্যের রং *
কালো
কর্মক্ষমতা
মাদারবোর্ডের চিপসেট
Intel SoC
অডিও চিপ
Realtek ALC623-CG
অডিও সিস্টেম
হাই ডেফিনিশন অডিও
স্পিকারের সংখ্যা
1
ট্রাস্টেড প্লাটফর্ম মডিউল (TPM)
Yes
পণ্যের প্রকার *
PC
সফ্টওয়্যার
অপারেটিং সিস্টেম ইনস্টলকৃত *
No
বিদ্যুৎ
পাওয়ার সাপ্লাই *
180 W
ওজন ও আকারসমূহ
প্রস্থ *
92,5 mm
গভীরতা *
291,7 mm
উচ্চতা *
339,5 mm
ওজন *
4,63 kg
প্যাকেজিং কন্টেন্ট
মাউস অন্তর্ভুক্ত
Yes
মাউসের সংযোগ
তারযুক্ত
কী-বোর্ড অন্তর্ভুক্ত
Yes
কী-বোর্ডের সংযোগ
তারযুক্ত
Brand Image Product code Product Stock Price from
Lenovo 12NBGAR1UK PC/ওয়ার্কস্টেশন Lenovo 12NBGAR1UK PC/ওয়ার্কস্টেশন
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)