location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 30s Gen 5 Intel® Core™ i5 i5-13420H 16 Giga Bites DDR5-SDRAM 512 Giga Bites SSD SFF PC-ul Negru

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 30s Gen 5
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13DK0019MH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198156330994 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 2
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 04 Aug 2025 12:28:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre neo 30s Gen 5 Intel® Core™ i5 i5-13420H 16 Giga Bites DDR5-SDRAM 512 Giga Bites SSD SFF PC-ul Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC-ul Negru 180 W
  • - Intel® Core™ i5 i5-13420H 2,1 GHz Numărul de nuclee de procesor: 8
  • - 16 Giga Bites DDR5-SDRAM 5200 MHz 1 x 16 Giga Bites
  • - 512 Giga Bites SSD
  • - Intel® UHD Graphics
  • - Ethernet LAN 100,1000 Mbit/s
Mai mult>>>
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i5
Procesor *
i5-13420H
Numărul de nuclee de procesor
8
Fire de execuție procesor (threads)
12
Frecvență boost procesor
4,6 GHz
Frecvență procesor *
2,1 GHz
Memorie
Memorie internă *
16 Giga Bites
Maximum de memorie internă *
64 Giga Bites
Tip de memorie internă
DDR5-SDRAM
Amplasare memorie (sloturi x dimensiune)
1 x 16 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
Memorie viteza de ceas
5200 MHz
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
De tipul de unitate optică *
No
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
PCI Express 4.0
NVMe
Yes
Factor de formă SSD
M.2
Cititor card integrat
No
Grafică
Adaptor procesor grafic separat *
No
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
Indisponibil
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel® UHD Graphics
Reţea
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
100, 1000 Mbit/s
Wi-Fi *
No
Conexiune
Număr porturi USB 2.0 *
2
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
4
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-C *
1
Număr porturi VGA (D-Sub)
1
Numărul de porturi HDMI *
1
Versiune HDMI
2.1
Porturi Ethernet LAN (RJ-45)
1
Microfon, Jack line-in
Yes
Line ieşire
Yes
Port combo caști/microfon
Yes
Design
Tip de sasiu *
SFF
Nume culoare
Chassis: Black, Bezel: Grey
Volumul
8,2 L
Slot cablu de siguranță
Yes
Tip slot cablu cu sistem de blocare
Kensington
Culoarea produsului *
Negru
Performanță
Chipset-ul plăcii de bază
Intel SoC
Cip audio
Realtek ALC623-CG
Sistem audio
Audio de Înaltă Definiție
Număr de difuzoare
1
Modulul platformei de încredere
Yes
Tipul de produs *
PC-ul
Software
Sistem de operare cu condiţia *
No
Managementul energiei
Sursa de alimentare *
180 W
Greutate şi dimensiuni
Lățime *
92,5 milimetri
Adâncime *
291,7 milimetri
Înălţime *
339,5 milimetri
Greutate *
4,63 kilograme
Conţinutul de ambalaje
Mouse inclus
Yes
Conectivitate mouse
Prin cablu
Tastatură inclusă
Yes
Conectivitate tastatură
Prin cablu