location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 30s Gen 5 Intel® Core™ i5 i5-13420H 16 GB DDR5-SDRAM 512 GB SSD SFF PC काला

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 30s Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13DK0019PG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198156331304 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
पीसी / वर्कस्टेशन्स Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 13:01:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre neo 30s Gen 5 Intel® Core™ i5 i5-13420H 16 GB DDR5-SDRAM 512 GB SSD SFF PC काला
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC काला 180 W
  • - Intel® Core™ i5 i5-13420H 2,1 GHz प्रोसेसर कोर: 8
  • - 16 GB DDR5-SDRAM 5200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - इथरनेट LAN 100,1000 Mbit/सेकंड
More>>>
प्रोसेसर
प्रोसेसर विनिर्माता *
Intel
प्रोसेसर फैमिली *
Intel® Core™ i5
प्रोसेसर मॉडल *
i5-13420H
प्रोसेसर कोर
8
प्रोसेसर थ्रेड्स
12
प्रोसेसर बूस्ट फ्रीक्वेंसी
4,6 GHz
प्रोसेसर की फ्रीक्वेंसी *
2,1 GHz
मेमोरी
इंटरनल मेमोरी *
16 GB
अधिकतम इंटरनल मेमोरी *
64 GB
इंटरनल मेमोरी का प्रकार
DDR5-SDRAM
मेमोरी लेआउट (स्लॉट्स x आकार)
1 x 16 GB
मेमोरी स्लॉट्स
2x SO-DIMM
मेमोरी घड़ी की गति
5200 MHz
भंडारण
कुल स्टोरेज क्षमता *
512 GB
भंडारण मीडिया *
SSD
ऑप्टिकल ड्राइव का प्रकार *
No
कुल SSDs क्षमता
512 GB
एसएसडी की स्थापित संख्या
1
SSD की क्षमता
512 GB
SSD इंटरफ़ेस
PCI Express 4.0
NVMe
Yes
SSD फॉर्म फैक्टर
M.2
कार्ड रीडर एकीकृत
No
ग्राफिक्स
डिसक्रीट ग्राफिक्स एडैप्टर *
No
ऑन-बोर्ड ग्राफिक्स ऐडाप्टर *
Yes
पृथक ग्राफिक एडैप्टर मॉडेल *
अनुपलब्ध
ऑन-बोर्ड GPU निर्माता
Intel
ओन-बोर्ड ग्राफ़िक्स ऐडाप्टर परिवार
Intel® UHD Graphics
ऑन-बोर्ड ग्राफिक्स एडैप्टर मॉडल *
Intel® UHD Graphics
नेटवर्किंग
इथरनेट LAN *
Yes
इथरनेट लैन डाटा की दरें
100, 1000 Mbit/सेकंड
वाई-फाई *
No
पोर्ट और इंटरफेस
USB 2.0 पोर्ट की मात्रा *
2
पोर्ट और इंटरफेस
USB 3.2 (3.1 जनरल 1) टाइप-A पोर्ट्स की मात्रा *
4
USB 3.2 (3.1 जनरल 1) टाइप-C पोर्ट्स की मात्रा *
1
VGA (D-Sub) पोर्ट्स की मात्रा
1
HDMI पोर्ट की संख्या *
1
HDMI संस्करण
2.1
ईथरनेट LAN (RJ-45) पोर्ट्स
1
माइक्रोफोन इन
Yes
लाइन-आउट
Yes
कॉम्बो हेडफोन/माइक पोर्ट
Yes
डिज़ाइन
चैसिस का प्रकार *
SFF
रंग का नाम
Chassis: Black, Bezel: Grey
आयतन
8,2 L
केबल लॉक स्थान
Yes
केबल ताला खांचों के प्रकार
Kensington
उत्पाद का रंग *
काला
प्रदर्शन
मदरबोर्ड चिपसेट
Intel SoC
ऑडियो चिप
Realtek ALC623-CG
ऑडियो सिस्टम
हाई डेफिनिशन ऑडियो
स्पीकरों की संख्या
1
ट्रस्टेड प्लेटफॉर्म मॉड्यूल (TPM)
Yes
उत्पाद का प्रकार *
PC
अनेक साफ्टवेयर
ऑपरेटिंग प्रणाली स्थापित *
No
पावर
विद्युत आपूर्ति *
180 W
वजन और आयाम
चौड़ाई *
92,5 mm
गहराई *
291,7 mm
ऊंचाई *
339,5 mm
वजन *
4,63 kg
पैकेजिंग सामग्रियाँ
माउस शामिल है
Yes
माउस कनेक्टिविटी
वायर्ड
कीबोर्ड शामिल हैं
Yes
कीबोर्ड कनेक्टिविटी
वायर्ड