location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-1825 incl. Lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-1825 incl. Lamp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H274040BP
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-1825 incl. Lamp
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 3500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 500:1
  • - Screen size compatibility: 300 Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 5 W
  • - 286 W
More>>>
Projector
Screen size compatibility *
300
Projector brightness *
3500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Number of colours
16.78 million colours
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-45 - 45°
Matrix size
2.03 cm (0.8")
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
210 W
Lens system
Focus *
Manual
Focal length range
24 - 38.2 mm
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
37 dB
Plug and Play
Yes
Country of origin
China
Multimedia
RMS rated power
5 W
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
286 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3.1 kg
Package width
390 mm
Package depth
665 mm
Package height
310 mm
Package weight
6.76 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
12 pc(s)
Pallet gross length
100 cm
Pallet gross width
80 cm
Pallet gross height
2.01 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
18 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.01 m
Other features
Audio input
2
Audio output
1
Dimensions (WxDxH)
345 x 257 x 86 mm
Power requirements
100 - 240 VAC ±10%, 50/60 Hz
I/O ports
1 x RCA 1 x CF 1 x USB A 1 x USB B
Interface
LAN, USB 2.0 Type B
Connectivity technology
Wired
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:05:45
Uk has collected 1 expert review for Epson EMP-1825 incl. Lamp and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%