location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Roar Blue Wireless Speaker White, Blue 15 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roar Blue Wireless Speaker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6S97AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182245422 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Dec 2015
Product end of life date
Bullet Points HP Roar Blue Wireless Speaker White, Blue 15 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cube 15 W White, Blue
  • - 100 - 16000 Hz
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Amplifier
  • - Built-in Lithium-Ion (Li-Ion)
More>>>
Audio
RMS rated power *
15 W
Frequency range
100 - 16000 Hz
Ports & interfaces
Connectivity technology *
Wired & Wireless
Wi-Fi *
No
Bluetooth *
Yes
Bluetooth range
10 m
3.5 mm connector *
Yes
Microphone in
Yes
USB charging port
Yes
Design
Product design
Cube
Product colour *
White, Blue
Volume control
Digital
Performance
Recommended usage *
Universal
Amplifier
Amplifier
Built-in
Power
Power source type
USB
Battery type *
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
173 mm
Depth
78 mm
Height
74 mm
Weight *
425 g
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:22:43
Uk has collected 1 expert review for HP Roar Blue Wireless Speaker White, Blue 15 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)