location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips TL-D Super 80 927980286536 energy-saving lamp 18 W GU10 Cool daylight

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TL-D Super 80
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
927980286536
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
927980286536 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711500285621
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 08:53:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips TL-D Super 80 927980286536 energy-saving lamp 18 W GU10 Cool daylight
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Linear
  • - GU10
  • - 1275 lm Cool daylight 15000 h
  • - Color Rendering Index (CRI): 80
More>>>
Performance
Bulb shape
Linear
Luminous flux *
1275 lm
Bulb power *
18 W
Fitting/cap type *
GU10
Finish type
White
Light colour *
Cool daylight
Dimmable *
No
Color Rendering Index (CRI)
80
Bulb lifetime *
15000 h
Light output
1275 lm
Power consumption (typical)
18 W
Rated lifetime
15000 h
Packaging data
Package width
2.7 mm
Package depth
60.6 mm
Packaging data
Package height
2.7 mm
Package net weight
70 g
Package gross weight
90 g
Other features
AC input voltage
18 V
Technical details
SAP width per piece
2.700 cm
SAP height per piece
2.700 cm
SAP length per piece
60.600 cm
SAP EAN gross weight per piece
93 g
Logistics data
SAP EAN/UPC per piece
8711500285621
EAN/UPC/GTIN (packaging)
8711500285836
12NC Logistic code(s)
927980286536