location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Label Cartridge Strong Adhesive LK-3TBW Black/Clear 9mm (9m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Label Cartridge Strong Adhesive LK-3TBW Black/Clear 9mm (9m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53S653006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946611174
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Dec 2024 12:51:15
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour *
Black, Transparent
Compatible products
LabelWorks LW-Z900FK LabelWorks LW-Z710 LabelWorks LW-Z700FK LabelWorks LW-K400VP LabelWorks LW-900P LabelWorks LW-700 LabelWorks LW-600P LabelWorks LW-600P LabelWorks LW-400VP LabelWorks LW-400 LabelWorks LW-300 LabelWorks LW-1000P
Packaging data
Quantity per pack
1 pc(s)
Package width
25 mm
Package depth
80 mm
Package height
70 mm
Package weight
40 g
Logistics data
Products per pallet
6175 pc(s)
Pallet gross weight
0 g
Master (outer) case gross weight
0 g
Master (outer) case length
460 mm
Logistics data
Master (outer) case width
310 mm
Master (outer) case height
202 mm
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
148 cm
Minimum order quantity
5 pc(s)
Products per master (outer) case
120 pc(s)
Products per pallet layer
325 pc(s)
Products per pallet layer (UK)
440 pc(s)
Products per pallet (UK)
8360 pc(s)
Pallet weight (UK)
0 g
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
148 cm
Harmonized System (HS) code
84439990
Other features
Country of origin
Japan
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Switzerland 1 distributor(s)
France 2 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)