location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LK-5YBF pita pembuatan label Hitam berlatar belakang kuning

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LK-5YBF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53S655004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946611488
Category:
Tapes which can be used to make labels.
Pita Pembuatan Label Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:29:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LK-5YBF pita pembuatan label Hitam berlatar belakang kuning
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Warna label: Hitam berlatar belakang kuning
  • - Lebar pita: 1,8 cm
  • - Kuantiti per pek: 1 pc(s)
More>>>
Ciri-ciri
Warna label *
Hitam berlatar belakang kuning
Negara asal
Jepun
Keserasian
LabelWorks LW-1000P LabelWorks LW-400 LabelWorks LW-400VP LabelWorks LW-600P LabelWorks LW-700 LabelWorks LW-900P
Berat & dimensi
Lebar pita *
1,8 cm
Panjang pita
9 m
Kuantiti per pek
1 pc(s)
Lebar pakej
30 mm
Kedalaman pakej
80 mm
Tinggi pakej
70 mm
Jenis pakej
Gelembung
Data logistik
Lebar palet
80 cm
Data logistik
Panjang palet
120 cm
Tinggi palet
148 cm
Kuantiti setiap palet
4940 pc(s)
Lebar bekas utama (luar)
310 mm
Panjang bekas induk (luaran)
460 mm
Tinggi bekas utama (luar)
202 mm
Kuantiti setiap bekas induk (luaran)
120 pc(s)
Kuantiti pesanan minimum
5 pc(s)
Kuantiti per lapisan palet
260 pc(s)
Kuantiti setiap lapisan palet (UK)
330 pc(s)
Kuantiti setiap palet (UK)
6270 pc(s)
Panjang palet (UK)
120 cm
Lebar palet (UK)
100 cm
Tinggi palet (UK)
148 cm
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)