- - Grey
- - Single-band (2.4 GHz) Wi-Fi 4 (802.11n)
- - Gigabit Ethernet
- - Ethernet WAN
- - Ethernet LAN (RJ-45) ports: 4
- - USB port

HPE Networking MSR954-W 1GbE SFP (WW) 2GbE-WAN 4GbE-LAN Wireless 802.11n CWv7 Router




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
The HPE Networking Comware Router Series MSR95x provides a Converged Infrastructure (CI) with integrated routing, switching, security, voice, and cellular WAN delivering high-performance small branch routing.
Makes administration easier when using the HPE Networking Intelligent Management Center (IMC) Software.
Reduces management complexity with zero-touch deployment (ZTD) and Auto Discovery VPN (ADVPN).
Delivers increased flexibility in Comware v7 OS environments across multiple routers.
The HPE Networking Comware Router Series MSR95x offers high-performance routing with up to 3 Mpps forwarding.
Simplifies your network with OpenFlow and Zero Touch Provisioning.
Deploys rich features with Comware v7 security, including IPS with high encryption, and dual gigabit WAN ports that support fiber and copper connections.
Supports branch services with a comprehensive feature set, including IPv4 and IPv6 routing, MPLS, QoS, NAT, and VPN services.
The HPE Networking Comware Router Series MSR95x offers an extensive range of models and accessories to enable the right design for your business, in a compact fixed-port platform.
Reduces your TCO through open standards, power and space savings, and energy-efficient hardware.
Deploy advanced features with no additional licensing.
The HHPE Networking Comware Router Series MSR95x delivers branch service and business continuity with multiple network options including dual gigabit WAN, dual 3G/4G LTE WAN, and built-in WLAN.
With advanced hardware architecture, the HPE Networking Comware Router Series MSR95x provides reliable, high-performance functionality.
Gives you an open standards approach to your network infrastructure.
to access all product specs
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.