location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LabelWorks LW-Z900FK Qwerty label printer Thermal transfer 360 x 360 DPI 35 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LabelWorks LW-Z900FK Qwerty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C51CE51110
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946605944
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2024 15:03:12
The date of the most recent change of this product data-sheet in Icecat.
Data sheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson LabelWorks LW-Z900FK Qwerty label printer Thermal transfer 360 x 360 DPI 35 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 360 x 360 DPI
  • - Print speed: 35 mm/sec
  • - Built-in barcodes: Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1-128, ITF, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - Display: LCD Backlight display
  • - 1.25 kg
More>>>
Printing
Print technology *
Thermal transfer
Colour *
No
Maximum resolution *
360 x 360 DPI
Print speed *
35 mm/sec
Maximum print height
2.7 cm
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
No
Wi-Fi *
No
Performance
Built-in barcodes
Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1-128, ITF, QR Code, UPC-A, UPC-E
Design
Product colour *
Black, Red
Built-in display
Yes
Display *
LCD
Touchscreen
No
Colour display
No
Backlight display
Yes
Keyboard layout
QWERTY
Power
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
136 mm
Depth
295 mm
Height
97 mm
Weight & dimensions
Weight
1.25 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
305 mm
Package depth
400 mm
Package height
132 mm
Package weight
3.54 kg
Logistics data
Products per pallet layer
15 pc(s)
Products per pallet layer (UK)
20 pc(s)
Products per pallet (UK)
100 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
81 cm
Harmonized System (HS) code
84433210
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
81 cm
Products per pallet
75 pc(s)
Technical details
Battery level indicator
Yes
Interface
USB 2.0 Type B, USB 1.1 Type B
Sustainability certificates
ENERGY STAR
Other features
Label memory
99 label(s)
Country of origin
China
Languages support
Danish, German, Dutch, English, Spanish, Finnish, Italian, Norwegian, Portuguese, Swedish, Turkish
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)