location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Essentials 8718291243342 energy-saving lamp 11 W E27 Warm white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essentials
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8718291243342
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718291243342 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291243342
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2025 04:42:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Essentials 8718291243342 energy-saving lamp 11 W E27 Warm white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stick
  • - E27
  • - 650 lm Warm white 2700 K 8000 h
  • - Color Rendering Index (CRI): 81
More>>>
Performance
Bulb shape
Stick
Luminous flux *
650 lm
Equivalent bulb power
60 W
Colour temperature *
2700 K
Colour temperature (min)
2700 K
Colour temperature (max)
2700 K
Bulb power *
11 W
Fitting/cap type *
E27
Finish type
White
Light colour *
Warm white
Color Rendering Index (CRI)
81
Bulb lifetime *
8000 h
Light effect/finish
Warm White
Bulb lifetime (@ 2.7 hrs/day)
8 year(s)
Rated lifetime
8000 h
Light application
Comfortable light
Power
Input voltage
220 - 240 V
Weight & dimensions
Width
41 mm
Weight & dimensions
Height
138 mm
Packaging data
Package width
4.3 mm
Package depth
4.3 mm
Package height
14.1 mm
Package net weight
50 g
Package gross weight
80 g
Other features
AC input voltage
220-240 V
Technical details
Voltage
220-240 V
Average life (2.7h/day)
8 year(s)
Nominal luminous flux
650 lm
SAP width per piece
4.300 cm
SAP height per piece
14.100 cm
SAP length per piece
4.300 cm
SAP EAN gross weight per piece
76 g
Logistics data
SAP EAN/UPC per piece
8718291243342
EAN/UPC/GTIN (packaging)
8718291243359
12NC Logistic code(s)
929689318702