location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC4074/01 air purifier 31 dB 47 W Metallic, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC4074/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC4074/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103775546
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2024 23:39:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips AC4074/01 air purifier 31 dB 47 W Metallic, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 31 dB
  • - HEPA filter
  • - 47 W
  • - Metallic, Silver
More>>>
Features
Noise level *
31 dB
Cord length
2 m
Fan speed indicators
control panel
Noise level (sleep mode)
20 dB
Clean Air Delivery Rate (CADR) (smoke)
298 m³/h
Compatible products
AC4142 AC4144 AC4143
Design
Product colour *
Metallic, Silver
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Plastic
Filtering
HEPA filter
Yes
Anti-bacterial protection
Yes
Filtering capability
Cigarette smoke, Fine dust, Microbes, Viruses
Filters out PM2.5
>99 %
Power
Power consumption (max) *
47 W
AC input frequency
50 Hz
AC input voltage
220-240 V
Weight & dimensions
Width
355 mm
Depth
200 mm
Height
640 mm
Weight
7.2 kg
Packaging data
Package width
450 mm
Package depth
290 mm
Package height
740 mm
Package weight
9.5 kg
Other features
Country of origin
South Korea