location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 5000 Wet and dry electric shaver SW5700/07

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wet and dry electric shaver SW5700/07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SW5700/07 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103838746 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2025 05:53:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips SW5700/07 user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 5000 Wet and dry electric shaver SW5700/07
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Gold, White
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable
  • - Lithium-Ion (Li-Ion) Battery Operating time: 50 min Charging time: 1 h Fast charging
More>>>
Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Gold, White
Precision trimmer
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
SH50
Shaving head replacement(s) period
2 year(s)
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Built-in battery
Power
Operating time
50 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Power consumption (standby)
0.1 W
AC input voltage
100-240  V
Shaving time
50 min
Power consumption (max)
9 W
Cordless
Yes
Packaging content
Quantity per pack
1 pc(s)
Protection cap
Yes
Other features
Comfort shaving heads
Yes
Aquatec wet & dry
Yes
Self-sharpening blade
Yes
Handle(s) features
Ergonomic
Technical details
SmartClick
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:54:37
Uk has collected 3 expert reviews for Philips SHAVER Series 5000 Wet and dry electric shaver SW5700/07 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)