location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S110080 ടോണർ കാട്രിഡ്ജ് 1 pc(s) യഥാർത്ഥം കറുപ്പ്

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13S110080
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S110080
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946631271
Category:
Toner cartridges for your laser printer or copier.
ടോണർ കാട്രിഡ്ജുകൾ Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S110080 ടോണർ കാട്രിഡ്ജ് 1 pc(s) യഥാർത്ഥം കറുപ്പ്
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - യഥാർത്ഥം
  • - നിറങ്ങൾ അച്ചടിക്കൽ: കറുപ്പ്
  • - അടിസ്ഥാന വിളവ്
  • - 1 pc(s)
More>>>
ഫീച്ചറുകൾ
അനുയോജ്യത *
WorkForce AL-M320DN/AL-M310DN/AL-M220DN
ഓരോ പാക്കിലുമുള്ള എണ്ണം *
1 pc(s)
കാട്രിഡ്‌ജിന്റെ ശേഷി
അടിസ്ഥാന വിളവ്
തരം *
യഥാർത്ഥം
നിറങ്ങൾ അച്ചടിക്കൽ *
കറുപ്പ്
ബ്രാൻഡ് അനുയോജ്യത *
Epson
ഉത്ഭവ രാജ്യം
വിയറ്റ്നാം
പാക്കേജിംഗ് ഡാറ്റ
പാക്കേജ് വീതി
133 mm
പാക്കേജിംഗ് ഡാറ്റ
പാക്കേജ് ആഴം
288 mm
പാക്കേജ് ഉയരം
98 mm
പാക്കേജ് ഭാരം
0,437 g
പാക്കേജ് തരം
ബോക്സ്
ലോജിസ്റ്റിക് ഡാറ്റ
ഹാർമോണൈസ്ഡ് സിസ്റ്റം (HS) കോഡ്
84439990
ഓരോ മാസ്റ്റർ (ബാഹ്യ) കേസിലുമുള്ള എണ്ണം
20 pc(s)
Country Distributor
Nederland 4 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)
Deutschland 1 distributor(s)