location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DiamondVision Moto 12636DVB1 motorcycle light bulb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiamondVision Moto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12636DVB1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12636DVB1
Category:
Bulbs are placed into sockets on the front and back of a motorbike to provice light when switched on.
Motorcycle Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 09:25:08
The date of the most recent change of this product data-sheet in Icecat.
Performance
Bulb type *
Halogen
Input voltage
12 V
Light colour
White
Colour temperature *
5000 K
Fitting/cap type *
HS1
Base type *
P32d
Vehicle bulb application *
Headlight, High beam
Luminous flux
390 lm
Bulb power
35 W
Weight & dimensions
Length
25.9 cm
Gross weight
0.765 g
Width
20.1 mm
Height
14.6 mm
Weight & dimensions
Net weight per piece
215 g
Packaging data
Package dimensions (WxDxH)
5 x 12.9 x 9.5 mm
Package width
201 mm
Package depth
259 mm
Package length
9.5 mm
Package height
146 mm
Package weight
0.765 g
Technical details
Dimensions (WxDxH)
20.1 x 14.6 x 25.9 mm
Pack quantity/MOQ
1
Packaging gross weight
76.5 g
Package net weight
21.5 kg
Logistics data
Minimum order quantity
1 pc(s)