location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UltraChrome GS3 T891400 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraChrome GS3 T891400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T891400
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2022 13:50:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson UltraChrome GS3 T891400 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Compatibility *
SureColor SC-S80610, SureColor SC-S60610, SureColor SC-S40610
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
700 ml
Type *
Original
Printing colours *
Yellow
Brand compatibility *
Epson
OEM code
C13T891400
Country of origin
Indonesia
Packaging data
Package width
115 mm
Package depth
350 mm
Package height
50 mm
Package weight
1.01 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.49 m
Products per pallet
336 pc(s)
Master (outer) case width
37 mm
Master (outer) case length
48 mm
Master (outer) case height
17 mm
Products per master (outer) case
12 pc(s)
Master (outer) case gross weight
13.35 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.49 m
Products per pallet (UK)
504 pc(s)
Products per pallet layer
48 pc(s)
Products per pallet layer (UK)
72 pc(s)