location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GP560PTCX1 car air purifier

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP560PTCX1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GP560PTCX1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6970128330102
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 05:49:14
The date of the most recent change of the data-sheet in Icecat's system
Design
Product color *
Black
Performance
Number of speeds
2
Filters out bacteria
99.9%
Automatic on/off
Yes
Filtering
Filter type *
HESA
Filter replacement indicator
Yes
Virus removal rate
99.9%
Sound emission
Noise level (low speed)
43 dB
Noise level (high speed)
52 dB
Power
Power
5.5 W
Power
Voltage
5 V
Weight & dimensions
Width
3.54" (90 mm)
Depth
2.99" (76 mm)
Height
8.11" (206 mm)
Weight
13.2 oz (375 g)
Packaging data
Package width
4.29" (109 mm)
Package depth
4.29" (109 mm)
Package height
8.31" (211 mm)
Package weight
18.2 oz (515 g)
Technical details
DC input voltage
5 , DC
Logistics data
Quantity per pack
1 pc(s)