
HPE SN6650B 32Gb 128/96 Power Pack+ 96-port 32Gb Short Wave SFP+ Integrated Fibre Channel Switch



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
The HPE Storage Fibre Channel Switch B-series SN6650B supports up to 4Tbps bandwidth with very low latency < 780 ns (including FEC) through the use of cut-through switching.
Shatters application performance barriers with up to 200 million IOPS utilizing up to 566 million frame switching per second.
Delivers up to 384Gbps of combined in-flight encryption and 192Gbps of in-flight compression to improve bandwidth and help minimize the risk of unauthorized access.
Built-in ASIC enables I/O insight into NVMe/FC storage traffic with VM-level granularity to validate and fine-tune performance for better efficiency.
Internal fault-tolerant and enterprise-class RAS features help minimize downtime to support growing mission-critical environments.
The HPE Storage Fibre Channel Switch B-series SN6650B provides tools to simplify and automate operations enabling DevOps resources to orchestrate SAN resources through open APIs and the Ansible automation engine.
Easier integration into third-party tools utilizing a library of templates and scripts (REST APIs) to help deploy applications faster.
Supports I/O Insight and VM Insight (included in HPE Power Pack+ software) to provide deeper visibility into FC/NVMe traffic.
HPE Storage Fibre Channel Switch B-series SN6650B delivers industry-leading port density with 128 Fibre Channel ports in an elegant 2U form factor.
Provides 96 32Gb SFP+ ports and eight 4×32Gb QSFP ports to enable data centers to scale efficiently and deliver more connectivity with fewer switches.
Offers cost-effective pay-as-you-grow scalability, expanding from 48 to 128 ports with flexible Ports on Demand (PoD).
Supports 32/16/10/8/4 Gb Fibre Channel.
to access all product specs
Brand | Image | Product code | Product | Stock | Price from |
HPE |
![]() (show image) |
R7M17A | B-series 32Gb SFP Extended Long Wave 25km 1-pack Secure Transceiver |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R6B20A | B-series 4x32Gb QSFP28 Short Wave 100m 1-pack Secure Transceiver |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R6B14A | B-series 10Gb SFP+ Short Wave 1-pack Secure Transceiver |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R4P31AAE | SANnav Global View 5yr E-LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R4P30AAE | SANnav Management Portal Enterprise 5yr E-LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R3P50AAE | SANnav Global View 3yr E-LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R3P49AAE | SANnav Management Portal Enterprise 3yr E-LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R3P47AAE | SANnav Global View 1yr E-LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
Q9N41BAE | SN6650B Power Pack+ Upgrade E-LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.