location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 5 Year Tech Care Critical wCDMR 1U Tape Array Service

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 Year Tech Care Critical wCDMR 1U Tape Array Service
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H07M4E show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 23:19:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Data Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE 5 Year Tech Care Critical wCDMR 1U Tape Array Service
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On-site
  • - 1 license(s)
  • - 5 year(s)
  • - Service time (hours x days): 24x7
  • - Repair time: 6 h
  • - Phone support On-site support
More>>>
Phone access to experts

Customers may contact HPE support by telephone 24 hours a day 7 days per week to log support incidents. Response times will depend on the service level of the covered product.
Enhanced phone response: Remote response 24x7; service is available 24 hours per day, 7 days per week including HPE holidays.
15-minute call back for severity 1 incidents, 1 hour for severity 2 and 3; where available direct phone access to product specialists without the need for a call back (all severities).
6-hour hardware call-to-repair: On-site response 24x7; service is available 24 hours per day, 7 days per week including HPE holidays. For severity 1 and 2 incidents, HPE returns the covered hardware to operating condition within six hours.2 For further details see Hardware call-to-repair.
Outage management: Remote response 24x7; service is available 24 hours per day, 7 days per week including HPE holidays. Available for severity 1 business impacting situations, HPE provides priority access to incident recovery specialists to expedite return to service.

Expert online chat and Expert forum response

Expert online chat: Customers can initiate an online chat with a specialist technical resource to ask questions, get help, or general technical guidance. Expert online chat is provided so Customers can obtain quick answers to technical questions about their HPE product.
Complex questions that require detailed responses may be elevated to support incidents on an as-needed basis. Expert online chat is limited to English language only and available during the service coverage window.
Expert forum response: Customers can post questions, issues, or discuss usage of products within the HPE community forums. HPE product specialists respond within two business days to any unsolved questions raised within the official HPE community forum for products covered by HPE Support services.
Where posts raise topics that should be addressed through standard support processes, HPE requests that a formal support incident is created and follows the standard HPE incident management processes.
The specialist technical resource response is limited to English language only and requires that the user be registered with HPE Support Center and has linked service agreements. Refer to hpe.com/services/expertchat for details or contact your local HPE Sales representative.

General technical guidance

HPE endeavors to provide general technical guidance for Customer questions and enquiries specific to the topic areas outlined in the following regarding the operation and management of the Customer’s products covered by HPE Tech Care Service.
General technical guidance is available through the telephone, web, and chat communication channels and is subject to the service coverage window of the service agreement and will be treated as a noncritical incident.
General technical guidance is available through the telephone, web, and chat communication channels and is subject to the service coverage window of the service agreement and will be treated as a severity 3 incident.
When related to the topics detailed/described in the following, HPE identifies knowledge documents, videos, and knowledge base articles to assist with topics raised.

HPE Proprietary Service Tool assistance

For HPE products that are supported by HPE Proprietary Service Tools, HPE provides support and advice for their setup, configuration, and usage. Further for those connected products, HPE extends general technical guidance to include analytics and the events and recommendations provided.
For configured HPE products, on request, HPE assists Customers to understand the issues, events, and information provided by HPE Proprietary Service Tools.
Where analytics provide recommendations, HPE can provide qualification of the analysis, the recommendation, and the general next best actions in line with general technical guidance.

Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 3 distributor(s)
Belgium 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)