- - മാനേജ്ഡ് L3 വെബ് അധിഷ്ഠിത മാനേജ്മെന്റ്
- - സേവന പിന്തുണയുടെ ഗുണനിലവാരം (QoS)
- - അടിസ്ഥാന സ്വിച്ചിംഗ് RJ-45 ഈതർനെറ്റ് പോർട്ടുകളുടെ എണ്ണം: 24 കൺസോൾ പോർട്ട്: RJ-45
- - 10 ജി പിന്തുണ
- - MAC വിലാസ പട്ടിക: 16384 എൻട്രികൾ സ്വിച്ചുചെയ്യൽ ശേഷി: 128 Gbit/s
- - ആക്സസ് കൺട്രോൾ ലിസ്റ്റ് (ACL)
- - 1U റാക്ക് മൗണ്ടിംഗ് അടുക്കിവെയ്ക്കാവുന്നത്
- - AC പവർ സപ്ലെ ഉൾപ്പെടുത്തിയിട്ടുണ്ട്

HPE Networking Comware Switch 24G 2SFP+ 2XGT EI 5140 മാനേജ്ഡ് L3 Gigabit Ethernet (10/100/1000) 1U




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
The HPE Networking Comware Switch Series 5140 EI delivers scalability and enhances reliability of the network with HPE Intelligent Resilient Framework (IRF) technology. IRF stacking enables virtual resilient switching fabrics, where two or more switches perform as a single L2 switch and L3 router.
HPE IRF stacking enhances performance and reliability with uninterrupted L2 switching and L3 forwarding and reduces operational complexity with simpler, flatter, and more agile networks.
Four fixed uplinks (SFP, SFP+, and 10GBASE-T) deliver performance for bandwidth intensive applications.
Link redundancy with support for protocols such as Spanning Tree/MSTP, RSTP, and Smart link provides high availability.
The HPE Networking Comware Switch Series 5140 EI supports flexible authentication methods including 802.1X and MAC Authentication for greater security and policy-driven application authentication. Per-user access control lists (ACLs) provide identity-driven security and access control.
ACLs provide IP Layer 2 to Layer 4 traffic filtering while supporting global ACL, VLAN ACL, port ACL, and IPv6 ACL.
Dynamic ARP protection with functions such as ARP Detection and ARP packet validation that block broadcasts from unauthorized hosts, preventing eavesdropping or theft of network data.
Centralized security policy management and network protection with HPE Aruba Networking IMC End User Admission Domination (EAD) which integrates security policies, network access control, and access right control policies to form a cooperative security system.
Enhance security with encryption of access methods (CLI, GUI, or MIB) through SSHv2, SSL, and/or SNMPv3, and other features including DHCP protection, IP source guard, and RADIUS/HWTACAS.
The HPE Networking Comware Switch Series 5140 EI can be seamlessly managed with HPE Aruba Networking IMC to provide end-to-end network transparency with a consistent network experience through comprehensive configuration, compliance, and policy management.
It supports SmartMC, an embedded network management tool with a web-based GUI to simplify operations and facilitate centralized management. It offers features such as configuration backup, software version management and seamless switch replacement.
RMON and sFlow provide advanced monitoring and reporting capabilities for statistics, history, alarms, and events.
The HPE Networking Comware Switch Series 5140 EI supports advanced classifier-based QoS which groups traffic using multiple match criteria based on Layer 2 and 3 information; it applies QoS policies such as setting priority level and rate limit to selected traffic on a port, VLAN, or entire switch.
It provides traffic prioritization with supported congestion actions include: strict priority (SP) queuing, weighted round robin (WRR), weighted random early detection (WRED), and SP+WRR and traffic policing with Committed Access Rate (CAR) and line rate.
Reduce unwanted network traffic with broadcast control and limitation of broadcast traffic rate to cut down on unwanted network broadcast traffic.
to access all product specs
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.