location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Networking 12900E Type X Main Processing Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Networking 12900E Type X Main Processing Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL845A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017528038 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 13:01:16
The date of the most recent change of this product data-sheet in Icecat.
White Paper (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Data Sheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Modern, Scalable and Distributed Architecture

The HPE Networking Comware Switch Series 12900E provides non-blocking, lossless Clos architecture with VOQs and large buffers with the flexibility and scalability for future growth.
Distributed architecture with separation of data and control planes delivers enhanced fault tolerance and facilitates continuous operation and zero service disruption during planned or unplanned control-plane events.
To meet the demands of next-generation networks, a new generation of OS-Comware v9 has been introduced that provides rich new features built on a modular and open architecture, supports containerized deployment and can run third-party software applications.
In-Service Software Upgrade (ISSU) provides an upgrade of the entire chassis, or an individual task or process, with zero packet loss.
It provides 2x scalability with H2 modules at the same price per port of HB modules

High-Performance Switch Series with Broad Interface Options

The HPE Networking Comware Switch Series 12900E provides the Layer 2 and Layer 3 fabrics which are flexible, resilient, and scalable with VXLAN support and sub-second convergence times.
High-density 1GbE, 10GbE, 40GbE,100GbE and 400GbE interface connectivity with up to 16 interface module slots scales up to 768 1GbE/10GbE/40GbE ports, 576 100GbE ports and 192 400GbE ports.
It delivers up to 184 Tbps (bi-directional) switching capacity and 92.1 Bpps throughput with nonblocking wirespeed performance and up to six fabric modules for a distributed scalable fabric architecture.

Optimized for the Next-Generation Data Center

The HPE Networking Comware Switch Series 12900E provides the Layer 2 fabrics which are flexible, resilient, and scalable with VXLAN, TRILL and/or HPE Intelligent Resilient Fabric (IRF).
Type X modules that offer automation capabilities with HPE Intelligent Management Center (IMC) Orchestrator and Analyzer, streaming telemetry support with Precision Timing Protocol (PTP) and up to 16K multicast group support.
Enhanced HPE Multitenant Device Context (MDC) for multi-tenancy gives the ability to virtualize a physical switch into multiple logical device.
Network and storage convergence with support for Fibre Channel over Ethernet (FCoE) and Data Center Bridging (DCB) protocols includes IEEE 802.1Qaz Data Center Bridging Exchange (DCBX), Enhanced Transmission Selection (ETS), and IEEE 802.1Qbb Priority Flow Control (PFC).

Enterprise-Class Availability and Resiliency with Broad Layer 2 and Layers 3 Feature Set

The Intelligent Resilient Fabric (IRF) creates virtual resilient switching fabrics where two HPE Networking Comware Switch Series 12900E perform as a single Layer 2 switch and Layer 3 router that can be attached using standard LACP for automatic load balancing and high availability.
This switch series offers hot-swappable modules and redundant load-sharing fabrics, management, power and high-speed fan assemblies which provides you with optimum network performance and availability while simplifying your network operations.
Comprehensive switching, routing and service provider feature set with full IPv4/IPv6, ACLs, QoS, MPLS/VPLS and multicast capabilities is offered.

Brand Image Product code Product Stock Price from
HPE

HPE Networking Comware Module 48-Port 100GbE QSFP28 Type H2 12900E
(show image)
R9F20A Networking Comware Module 48-Port 100GbE QSFP28 Type H2 12900E 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Networking 12908E Type H2 Fabric Module
(show image)
R9F15A Networking 12908E Type H2 Fabric Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Networking 12904E Type H2 Fabric Module
(show image)
R9F14A Networking 12904E Type H2 Fabric Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Networking 12904E Type X Main Processing Unit
(show image)
JL844A Networking 12904E Type X Main Processing Unit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Networking 12904E Type X Fabric Module
(show image)
JL841A Networking 12904E Type X Fabric Module 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)