location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 25L GT11-1028no AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L GT11-1028no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
567K8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196337154629 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2024 16:52:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP OMEN 25L GT11-1028no AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mängimine PC Must 800 W
  • - AMD Ryzen™ 7 5700G 3,8 GHz Protsessorituumad: 8
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 3070 8 GB AMD Radeon Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 11 Home
More>>>
Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 7
Protsessori generatsioon
AMD Ryzen 5000 Series
Protsessori mudel *
5700G
Protsessorituumad
8
Protsessori harud
16
Protsessori võimendussagedus
4,6 GHz
Protsessori sagedus *
3,8 GHz
Protsessori vahemälu
16 MB
Protsessori vahemälu tüüp
L3
Installeeritud protsessorite arv
1
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
2 x 8 GB
Mälupesad
2x DIMM
Mälu taktsagedus
3200 MHz
ECC
No
Sisemälu tootja
HyperX
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
Optilise seadme tüüp *
No
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
NVIDIA GeForce RTX 3070
Eraldiseisva graafikakaardi mälu
8 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Eraldiseisvate graafikakaartide arv
1
Pardagraafika adapteri mudel *
AMD Radeon Graphics
Graafikakaardi HDMI-pesade arv
1
Graafikakaardi videopesade arv (DisplayPort )
3
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Kaabeldustehnoloogia
10/100/1000Base-T(X)
WiFi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
WLAN kontrolleri mudel
Realtec RTL8822CE
Antenni tüüp
2x2
Bluetooth
Yes
Võrgustumine
Bluetoothi versioon
5.0
MU-MIMO
Yes
Pesad & liidesed
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
3
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
1
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
1
Ethernet LAN (RJ-45) pordid
1
Mikrofonisisend
Yes
Kõrvaklapiväljundite arv
1
Väljundkanal
Yes
Sisendkanal
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laienduspesad
PCI Expressi x4 pesad
1
PCI Expressi x16 pesad
1
Disain
Keretüüp *
Tower
Mahutavus
25 l
Toetatud paigutus
Vertikaalne
3,5" lahtrite arv
2
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toote värv *
Must
Päritoluriik
Hiina
Toimimine
Turu positsiooneerimine
Mängimine
Emaplaadi kiip
AMD B550
Emaplaadi kujutegur
Mikro ATX
Helisüsteem
DTS:X Ultra
Audioväljundi kanalid
5.1 kanalid
Toote tüüp *
PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Home
Eelinstallitud tarkvara
ExpressVPN; LastPass Premium
Proovitarkvara
McAfee LiveSafe, Microsoft Office 365
Protsessori spetsiifilised funktsioonid
Intel® Extreme Memory Profile (XMP)
Yes
Kaubamärgile omased tunnused
HP Support Assistant
Yes
HP Software tagatud
HP Audio Switch; HP Connection Optimizer; HP QuickDrop; OMEN Gaming Hub
HP segment
Kodu
Võimsus
Toiteallikas *
800 W
Kaal ja mõõtmed
Laius *
165 mm
Sügavus *
369 mm
Kõrgus *
433 mm
Kaal *
11,4 kg
Pakendi laius
480 mm
Pakendi sügavus
299 mm
Pakendi kõrgus
542 mm
Pakendi kaal
14,6 kg
Ekraan
Kuvar kaasa arvatud *
No