
HPE SN3600B 32Gb 24/24 Power Pack+ 24-port 32Gb Short Wave SFP28 Fibre Channel Switch



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
The HPE Storage Fibre Channel Switch B-series SN3600B delivers exceptional price-performance in an entry-level Gen6 FC switch.
Configurable with 16Gb FC SFP+ or 32Gb FC SFP+ optics to accommodate a customer’s budget while being fully prepared for tomorrow.
Start with 8-port and easily scale to 24-port with 8-port POD or POD kits as business adapts to SAN growth.
The HPE Storage Fibre Channel Switch B-series SN3600B provides market-leading Gen6 32Gb throughput and low latency in an affordable 1U form factor.
Delivers increased performance with an aggregate bandwidth of 768Gbps for growing and dynamic workloads.
Latency for locally switched ports is reduced to 900 nanoseconds (including FEC) using cut-through switching at 32Gbps ready for latency-sensitive applications.
Augment with ISL trunking to provide more effective load balancing in certain configurations.
Integrates with flash storage fabrics that utilize NVMe over FC for latency sensitive applications and greater throughput.
The HPE Storage Fibre Channel Switch B-series SN3600B can easily be installed and configured and simplifies SAN configuration in an easy 3-step process.
Integrates with HPE Smart SAN for HPE 3PAR to simplify all-flash storage SAN deployments through automated SAN orchestration (SAN zoning) from hours to minutes.
Easily validate infrastructure configurations, at the physical-level, with ClearLink Diagnostics before deploying the SAN into production.
Monitor and analyze virtual machine (VM) performance using Fabric Vision VM Insight, a feature of HPE B-series Fabric Vision Software, to quickly identify abnormal VM behaviors to maintain performance service levels.
Supports HPE Power Pack+ software so that the SAN is healthy, easier to troubleshoot, and operating at peak performance.
to access all product specs
Brand | Image | Product code | Product | Stock | Price from |
HPE |
![]() (show image) |
R7M17A | B-series 32Gb SFP Extended Long Wave 25km 1-pack Secure Transceiver |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R4P31AAE | SANnav Global View 5yr E-LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R4P30AAE | SANnav Management Portal Enterprise 5yr E-LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R3P50AAE | SANnav Global View 3yr E-LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R3P49AAE | SANnav Management Portal Enterprise 3yr E-LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
R3P47AAE | SANnav Global View 1yr E-LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
2 distributor(s) |
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.