location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LabelWorks LW-K400L label printer Thermal transfer 180 x 180 DPI 6 mm/sec LK QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LW-K400L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C51CB70510
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946620770
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2024 15:13:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LabelWorks LW-K400L label printer Thermal transfer 180 x 180 DPI 6 mm/sec LK QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Print speed: 6 mm/sec
  • - 128 x 32 pixels Backlight display
  • - 420 g
More>>>
Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 180 DPI
Number of printable dots
64 dot
Print speed *
6 mm/sec
Maximum print height
9 mm
Minimum print length
40 cm
Margin depth settings
10mm
Vertical printing
Yes
Flag style printing
Yes
Wire wrap printing
Yes
Text alignment
Left
Text style
Bold, Italic, Normal, Shadow
Performance
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN13, EAN8, ITF, UPC-A, UPC-E
Number of fonts
14
Tape type
LK
Tape cutting
Manual
Tape width
1.8 cm
Design
Product colour *
Black
Built-in display
Yes
Display *
LCD
Display resolution
128 x 32 pixels
Backlight display
Yes
Control type
Buttons
Keyboard
QWERTY
Power
Battery type
AA
Number of batteries supported
6
Battery voltage
2.555 V
Auto power off
Yes
Weight & dimensions
Width
110 mm
Depth
170 mm
Height
53 mm
Weight
420 g
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
262 mm
Package height
82 mm
Package weight
729 g
Logistics data
Products per pallet layer
30 pc(s)
Products per pallet layer (UK)
45 pc(s)
Products per pallet (UK)
405 pc(s)
Pallet weight (UK)
0 g
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.04 m
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.04 m
Pallet gross weight
0 g
Products per pallet
270 pc(s)
Master (outer) case width
275 mm
Master (outer) case length
430 mm
Master (outer) case height
225 mm
Master (outer) case weight
0 g
Quantity per master (outer) case
5 pc(s)
Other features
Country of origin
Philippines