location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Universal Thunderbolt 4 Smart Dock Naka-wire Itim

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Universal Thunderbolt 4 Smart Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40B10135EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348677509 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Mga Dock ng Notebook at Mga Replicator ng Port Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 09:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Universal Thunderbolt 4 Smart Dock Naka-wire Itim
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Naka-wire
  • - Host interface: Thunderbolt 4
  • - LAN ng ethernet
More>>>
Mga port at interface
Teknolohiya ng pagkakakonekta *
Naka-wire
Host interface *
Thunderbolt 4
Dami ng Type-A port na USB 3.2 Gen 1 (3.1 Gen 1) *
4
Dami ng mga Type-C port na USB 3.2 Gen 1 (3.1 Gen 1)
1
Dami ng mga HDMI port *
1
Bersyon ng HDMI
2.1
Dami ng DisplayPorts
2
Bersyon ng DisplayPort
1.4
Dami ng Thunderbolt 4 na port
1
Combo headphone/mic port
Yes
Pagkakakonekta ng headphone
3.5 mm
DC-in jack
Yes
Network
LAN ng ethernet *
Yes
Mga port ng Ethernet LAN (RJ-45).
1
Pagganap
Rate ng paglilipat ng data
40 Gbit/s
Bilang ng mga suportadong display
4
Maximum na rate ng pag-refresh
60 Hz
Kulay ng produkto *
Itim
Sertipikasyon
cULus, FCC, ICES, NOM
Kuryente
Uri ng pinagkukunan ng kuryente
DC
Input ng kuryente
6.75 A
Pagkonsumo ng kuryente (max)
100 W
Software
Suportadong mga operating system ng Windows
Yes
Mga kondisyon sa pagpapatakbo
Temperatura ng pagpapatakbo (T-T)
0 - 40 °C
Relatibong humidity ng pagpapatakbo (H-H)
5 - 95%
Timbang at sukat
Lapad
220 milimetro
Lalim
80 milimetro
Height
30 milimetro
Timbang
460 g
Data ng packaging
Lapad ng package
270 milimetro
Lalim ng package
195 milimetro
Taas ng package
85 milimetro
Timbang ng package
1,23 kilo
Nilalaman ng packaging
May kasamang mga cable
AC, Thunderbolt
May kasamang AC adapter
Yes
Data ng mga logistik
Harmonized System (HS) na code
84733020
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)