location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cool white light of 6000 K LED headlight bulbs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cool white light of 6000 K LED headlight bulbs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LUM11005U3021X2
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 02:47:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Oct 2022
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Effortless upgrades

Some car models might pose specific challenges for LED-based retrofit bulbs. That's why we've developed smart Philips accessories like the Philips Adapter rings and CANbus adapter, so that drivers can upgrade to LED technology on a wider selection of car models. Check if you need the optional Philips LED accessories to ensure the best fit with your car. Find more information on Philips accessories here****.

Trust the brand – reliable Philips quality

Technologically advanced Philips automotive lighting is renowned in the automotive industry and has been for over 100 years. Philips Automotive Grade Quality products are designed and developed following strict quality-control processes, leading to consistently high production standards.

Long-life bulbs

The right LED light is a quality light that lasts longer. Philips Ultinon Pro3021 bulbs have a durable design with a high-performance heat sink that diverts heat away from the light's critical components. They offer up to a 2000 hour lifetime, which can be as much as four times longer than the halogen bulbs they replace**.

Quality, cool white light

For a contemporary, cool-white-light look, upgrade your car headlights with Philips Ultinon Pro3021 LED bulbs. Featuring powerful LED chips with a colour temperature of 6000 Kelvin, these superior bulbs are designed for maximum driving comfort. Spot obstacles faster and drive with more confidence without dazzling other road-users. Get both performance and style with our Philips Ultinon Pro3021 LED bulbs.

Easy installation

Optimised LED bulb size is key because some optics can be very small. While other LED retrofit solutions on the market may feature an external driver box, our Philips Ultinon Pro3021 LED offers an integrated driver box, making installation quicker and hassle-free. The compact design fits a wider range of car models and can be easily installed by specialist mechanics. Make the change you need! Follow the step-by-step instruction guide here*** and indicative compatibility list here****.

Improved visibility

While some other LED bulbs might disappoint, usually because their lumen or brightness claims might fall short in real-world conditions, the Philips Ultinon Pro3021 provides solid performance and quality light. Its homogeneous beam lets you see more clearly without dazzling other road-users and its high luminance ensures consistent light output in front of the car. For a good forward beam, it's important that the LED bulbs are correctly positioned in the headlight unit. So, don't skip the alignment — take your time and do it right.

Performance
Fitting/cap type *
HB3/HB4
Power *
20 W
Bulb type *
LED
Bulb lifetime
2000 h
Colour temperature *
6000 K
Light colour
Cool white
Performance
Vehicle bulb application *
High beam
Packaging data
Quantity per pack *
2 pc(s)
Package width
50 mm
Package depth
111 mm
Package height
160 mm
Package type
Box