location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Go 10 Mobile System Bundle 25,4 cm (10") 1920 x 1280 piksler Berøringsskjerm

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Go 10 Mobile System Bundle
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5T2W0EA
Kategori:
point of sale systems
Betalingsterminaler Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 16 Aug 2024 15:21:35
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Aug 2024
Product end of life date
Bullet Points HP Engage Go 10 Mobile System Bundle 25,4 cm (10") 1920 x 1280 piksler Berøringsskjerm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 25,4 cm (10")
  • - Berøringsskjerm
  • - Intel® Core™ i3 6 MB
  • - 4 GB
More>>>
Skjerm
Skjermdiagonal *
25,4 cm (10")
Skjermoppløsning *
1920 x 1280 piksler
Berøringsskjerm *
Yes
Lysstyrke for skjerm
400 cd/m²
Prosessor
Prosessorprodusent
Intel
Prosessorfamilie *
Intel® Core™ i3
Prosessorkjerner
2
Prosessortråder
4
Prosessor
Boostfrekvens prosessor
3,9 GHz
Processor cache
6 MB
Minne
Internminne *
4 GB
Minneklokke-hastighet
4266 MHz
Nettverksbygging
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Battery
Batterikapasitet
38 Wh
Antall battericeller
2