location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 39,6 cm (15.6") Full HD 4 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru, Argint

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Companii
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G7
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
197P1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122472160 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 3807
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 01 Feb 2025 06:06:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 39,6 cm (15.6") Full HD 4 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru, Argint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Zilnică Laptop Clapetă Negru, Argint
  • - Intel® Core™ i3 i3-1005G1 1,2 GHz Numărul de nuclee de procesor: 2
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixel SVA Retroiluminare LED 16:9
  • - 4 Giga Bites DDR4-SDRAM 2666 MHz 1 x 4 Giga Bites
  • - 256 Giga Bites SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Litiu-Ion (Li-Ion) 41 Wh 45 W
  • - FreeDOS
Mai mult>>>
Conceput pentru afaceri

Finalizează cu încredere proiectele cu cea mai recentă tehnologie, inclusiv procesoare puternice Intel® Core™ [2], memoria rapidă şi opţiunile de stocare.

Design mobil durabil

Nu îți face griji, HP 250 poate ține pasul cu stilul de lucru în deplasare datorită designului mai subțire şi mai uşor. Şasiul durabil protejează computerul portabil, astfel încât să arate la fel de profesional ca tine.

Bine conectat.

Acest notebook este gata de conectare la toate perifericele[3] şi conceput pentru cerințele de afaceri datorită porturilor RJ-45 şi HDMI.

Protejaţi-vă datele critice

Cip-ul cu securitate încorporată Trusted Platform Module (TPM) oferă chei de criptare la nivel de hardware, care contribuie la protejarea datelor, e-mailului şi acreditărilor utilizatorilor.

Performanţă înaltă, portabilitate superioară

Contribuie la creşterea vitezei aplicaţiilor solicitante de afaceri cu un procesor Intel® Core™ din a 10-a generaţie. [1]

Design
Tipul de produs *
Laptop
Culoarea produsului *
Negru, Argint
Factorul de formă *
Clapetă
Poziționare pe piață
Zilnică
Ţara de origine
China
afișaj
Diagonala afișajului *
39,6 cm (15.6")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD
Full HD
Tip panou
SVA
Retroiluminare LED
Yes
Raport de aspect nativ
16:9
Ecran anti-strălucire
Yes
Luminozitate afişaj
220 cd/m²
Diagonală ecran (metric)
39,6 cm
Model culori RGB
NTSC
Gamă de culori
45%
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i3
Generație procesor
10th gen Intel® Core™ i3
Procesor *
i3-1005G1
Numărul de nuclee de procesor
2
Fire de execuție procesor (threads)
4
Frecvență boost procesor
3,4 GHz
Frecvență procesor *
1,2 GHz
Rată magistrală sistem
4 GT/s
Memorie cache procesor
4 Mega bites
Tip procesor cache
L3
Priza Processor
BGA 1526
Tehnologie de fabricare procesor/Litography
10 nm
Moduri operare procesor
64-bit
Thermal Design Power (TDP)
15 W
TDP-down configurabilă
13 W
Frecvență TDP-down configurabilă
0,9 GHz
Tjunction
100 °C
Versiune sloturi PCI Express
3.0
Memorie
Memorie internă *
4 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
2666 MHz
Factor de formă memorie
SO-DIMM
Amplasare memorie (sloturi x dimensiune)
1 x 4 Giga Bites
Sloturi pentru memorii
1x SO-DIMM
Maximum de memorie internă *
16 Giga Bites
CCE
No
Medii de stocare
Capacitate totală de stocare *
256 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
256 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
256 Giga Bites
SSD de disc interfeţe
PCI Express, NVMe
NVMe
Yes
De tipul de unitate optică *
No
Cititor card integrat
Yes
Carduri de memorie compatibile
SD, SDHC, SDXC
Grafică
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Adaptor procesor grafic separat *
No
Model adaptor grafic la-bord *
Intel® UHD Graphics
Frecvență de lucru adaptor grafic on-board
300 MHz
Frecvență dinamică adaptor grafic on-board (max)
900 MHz
Versiune DirectX adaptor grafic on-board
12.0
Versiune adaptor grafic integrat OpenGL
4.5
ID adaptor graphics on-board
0x8A56
Audio
Numărul de difuzoare incorporate
2
Microfon încorporat
Yes
Numarul de microfoane
1
Aparat de fotografiat
Cameră foto frontală
Yes
Tip cameră frontală HD
Full HD
Reţea
Standard Wi-Fi *
Wi-Fi 5 (802.11ac)
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Conexiune rețea mobilă *
No
Tipul antenei
1x1
Reţea
Model controller WLAN
Realtek RTL8821CE
Producător controler WLAN
Realtek
Ethernet LAN
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versiune Bluetooth
4.2
Miracast
Yes
Conexiune
Număr porturi USB 2.0 *
1
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Porturi Ethernet LAN (RJ-45)
1
Numărul de porturi HDMI *
1
Versiune HDMI
1.4b
Port combo caști/microfon
Yes
Tastatură
Caracteristici speciale ale tastaturii
Protection against liquid ingress
Aparat de
Touchpad
Tastatură numerică *
Yes
Tastatură stil insulă
Yes
Tastatură mărime naturală
Yes
Software
Sistem de operare cu condiţia *
FreeDOS
Caracteristici speciale procesor
Tehnologie Intel® Hyper-Threading
Yes
Tehnologie Intel® Turbo Boost
2.0
Tehnologie Intel® Quick Sync Video
Yes
Intel® AES New Instructions
Yes
Tehnologie Intel® Trusted Execution
No
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Mărime ambalaj procesor
50 x 25 milimetri
Seturi de instrucţiuni Supported
SSE4.1, SSE4.2, AVX 2.0, AVX-512
Configurație CPU (max)
1
Opțiuni încorporate disponibile
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Procesor ARK ID
196588
Special features
HP JumpStart
Yes
Tip boxă HP
HP Dual Speakers
HP Audio Switch
Yes
Asistent suport HP
Yes
Documentare HP
Yes
HP Smart AC Adapter
Yes
Software HP furnizat
HP Setup Integrated OOBE; HP SSRM
Segment HP
Companii
Baterie
Tehnologia bateriei
Litiu-Ion (Li-Ion)
Numărul de celule baterie
3
Battery capacity *
41 Wh
Încărcare rapidă
Yes
Timp încărcare rapidă (90%)
90 minute
Greutate baterie
180 g
Managementul energiei
Disiparea puterii pentru adaptorul AC
45 W
Mufă jack CC-intrare
Yes
Securitate
Slot cablu de siguranță
Yes
Modulul platformei de încredere
Yes
Greutate şi dimensiuni
Lățime
376 milimetri
Adâncime
246 milimetri
Înălţime
22,5 milimetri
Greutate *
1,78 kilograme
Datele de ambalare
Lăţime de ambalaj
69 milimetri
Adâncimea de ambalaj
520 milimetri
Înălţime de ambalaj
305 milimetri
Ţară Distributor
United Kingdom 1 distributor(s)