location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 450 G7 i5-10210U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM NVIDIA® GeForce® MX250 Argint

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Companii
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450 G7
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3C108EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122047528 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 1949
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP ProBook 450 G7 i5-10210U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM NVIDIA® GeForce® MX250 Argint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clapetă Argint
  • - i5-10210U 1,6 GHz Numărul de nuclee de procesor: 4
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixel IPS Retroiluminare LED 16:9
  • - 8 Giga Bites DDR4-SDRAM 2666 MHz 1 x 8 Giga Bites
  • - NVIDIA® GeForce® MX250 2 Giga Bites
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Litiu-Ion (Li-Ion) 45 Wh 45 W
Mai mult>>>
Design
Tipul de produs *
Laptop
Culoarea produsului *
Argint
Factorul de formă *
Clapetă
Ţara de origine
China
afișaj
Diagonala afișajului *
39,6 cm (15.6")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD
Full HD
Tip panou
IPS
Retroiluminare LED
Yes
Raport de aspect nativ
16:9
Ecran anti-strălucire
Yes
Luminozitate afişaj
250 cd/m²
Diagonală ecran (metric)
39,6 cm
Model culori RGB
NTSC
Gamă de culori
45%
Procesor
Producătorul procesorului *
Intel
Procesor *
i5-10210U
Numărul de nuclee de procesor
4
Fire de execuție procesor (threads)
8
Frecvență boost procesor
4,2 GHz
Frecvență procesor *
1,6 GHz
Memorie cache procesor
6 Mega bites
Tip procesor cache
L3
Frecvență TDP-up configurabil
2,1 GHz
TDP-up configurabil
25 W
TDP-down configurabilă
10 W
Frecvență TDP-down configurabilă
0,8 GHz
Memorie
Memorie internă *
8 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
2666 MHz
Factor de formă memorie
SO-DIMM
Amplasare memorie (sloturi x dimensiune)
1 x 8 Giga Bites
Sloturi pentru memorii
1x SO-DIMM
Maximum de memorie internă *
32 Giga Bites
CCE
No
Medii de stocare
SSD de disc interfeţe
NVMe
NVMe
Yes
De tipul de unitate optică *
No
Cititor card integrat
Yes
Carduri de memorie compatibile
SD
Grafică
Producător card grafic discrete GPU
NVIDIA
Model adaptor grafic dedicat *
NVIDIA® GeForce® MX250
Adaptor memorie discrete graphics
2 Giga Bites
Tip memorie grafică dedicată
GDDR5
Audio
Numărul de difuzoare incorporate
2
Microfon încorporat
Yes
Aparat de fotografiat
Cameră foto frontală
Yes
Tip cameră frontală HD
HD
Reţea
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Conexiune rețea mobilă *
Yes
Tipul antenei
2x2
Producător controler WLAN
Realtek
Ethernet LAN
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Reţea
Bluetooth
Yes
Versiune Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Tip MIMO
Multi User MIMO
Conexiune
Număr porturi USB 2.0 *
1
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-C *
1
Numărul de porturi HDMI *
1
Versiune HDMI
1.4b
Port combo caști/microfon
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Tastatură
Aparat de
Clickpad
Tastatură numerică *
Yes
Tastatură rezistentă la vărsare lichide
Yes
Caracteristici speciale procesor
Tehnologie Enhanced Intel SpeedStep
Yes
Tehnologia Intel® Clear Video
Yes
Intel® Flex Memory Access
Yes
Tehnologie Intel® Trusted Execution
No
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Stări de repaus (idle)
Yes
Configurație CPU (max)
1
Opțiuni încorporate disponibile
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
Tip boxă HP
HP Dual Speakers
HP Smart AC Adapter
Yes
Cameră frontală HP
HP Webcam
Segment HP
Companii
Baterie
Tehnologia bateriei
Litiu-Ion (Li-Ion)
Numărul de celule baterie
3
Battery capacity *
45 Wh
Greutate baterie
220 g
Managementul energiei
Disiparea puterii pentru adaptorul AC
45 W
Alimentare energie USB
Yes
Securitate
Modulul platformei de încredere
Yes
Sustenabilitate
Certificate de sustenabilitate
TCO, EPEAT Silver, ENERGY STAR
Greutate şi dimensiuni
Lățime
364,9 milimetri
Adâncime
256,9 milimetri
Înălţime
19 milimetri
Greutate *
2 kilograme
Ţară Distributor
United Kingdom 1 distributor(s)