location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 15-ec2019nq AMD Ryzen™ 7 5800H Laptop 39,6 cm (15.6") Full HD 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) FreeDOS Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Acasă
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-ec2019nq
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3C6Y4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908264965 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 1004
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 01 Feb 2025 05:45:56
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Pavilion Gaming 15-ec2019nq AMD Ryzen™ 7 5800H Laptop 39,6 cm (15.6") Full HD 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) FreeDOS Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clapetă Negru
  • - AMD Ryzen™ 7 5800H 3,2 GHz Numărul de nuclee de procesor: 8
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixel IPS Retroiluminare LED 16:9
  • - 16 Giga Bites DDR4-SDRAM 3200 MHz 2 x 8 Giga Bites
  • - 512 Giga Bites SSD
  • - NVIDIA® GeForce® GTX 1650 4 Giga Bites AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Polimer Litiu (LiPo) 52,5 Wh 6 h 150 W
  • - FreeDOS
Mai mult>>>
Design
Tipul de produs *
Laptop
Culoarea produsului *
Negru
Factorul de formă *
Clapetă
Poziționare pe piață
Gaming
Anul lansării
2021
Ţara de origine
China
afișaj
Diagonala afișajului *
39,6 cm (15.6")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD
Full HD
Tip panou
IPS
Retroiluminare LED
Yes
Raport de aspect nativ
16:9
Ecran anti-strălucire
Yes
Luminozitate afişaj
250 cd/m²
Diagonală ecran (metric)
39,6 cm
Model culori RGB
NTSC
Gamă de culori
45%
Rată maximă de reîmprospătare
144 Hz
Procesor
Producătorul procesorului *
AMD
Familia de procesoare *
AMD Ryzen™ 7
Generație procesor
AMD Ryzen 5000 Series
Procesor *
5800H
Numărul de nuclee de procesor
8
Frecvență boost procesor
4,4 GHz
Frecvență procesor *
3,2 GHz
Memorie cache procesor
16 Mega bites
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
3200 MHz
Factor de formă memorie
SO-DIMM
Amplasare memorie (sloturi x dimensiune)
2 x 8 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
PCI Express, NVMe
NVMe
Yes
Factor de formă SSD
M.2
De tipul de unitate optică *
No
Cititor card integrat
Yes
Carduri de memorie compatibile
SD
Grafică
Producător card grafic discrete GPU
NVIDIA
Model adaptor grafic dedicat *
NVIDIA® GeForce® GTX 1650
Adaptor memorie discrete graphics
4 Giga Bites
Tip memorie grafică dedicată
GDDR6
Adaptor grafic la-bord *
Yes
Adaptor procesor grafic separat *
Yes
Model adaptor grafic la-bord *
AMD Radeon Graphics
Audio
Sistem audio
B&O PLAY
Numărul de difuzoare incorporate
2
Microfon încorporat
Yes
Audio
Numarul de microfoane
2
Aparat de fotografiat
Cameră foto frontală
Yes
Tip cameră frontală HD
HD
Reţea
Standard Wi-Fi *
Wi-Fi 6 (802.11ax)
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Conexiune rețea mobilă *
No
Tipul antenei
2x2
Model controller WLAN
Intel Wi-Fi 6 AX200
Producător controler WLAN
Intel
Ethernet LAN
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versiune Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Tip MIMO
Multi User MIMO
Conexiune
Număr porturi USB 2.0 *
1
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
1
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-C *
1
Porturi Ethernet LAN (RJ-45)
1
Numărul de porturi HDMI *
1
Versiune HDMI
2.0
Port combo caști/microfon
Yes
USB Sleep-and-Charge
Yes
Porturi USB Sleep-and-Charge
1
Performanță
Chipset-ul plăcii de bază
AMD SoC
Accelerometru
Yes
Tastatură
Aparat de
Touchpad
Tastatură numerică *
Yes
Tastatură stil insulă
Yes
Tastatură mărime naturală
Yes
Software
Sistem de operare cu condiţia *
FreeDOS
Special features
HP Audio Boost
Yes
Generație HP Audio Boost
Gen 1
Tip boxă HP
HP Dual Speakers
HP Imagepad
Yes
Cameră frontală HP
HP TrueVision HD
Segment HP
Acasă
Baterie
Tehnologia bateriei
Polimer Litiu (LiPo)
Numărul de celule baterie
3
Battery capacity *
52,5 Wh
Durată baterie (max)
6 h
Greutate baterie
210 g
Managementul energiei
Disiparea puterii pentru adaptorul AC
150 W
Mufă jack CC-intrare
Yes
Greutate şi dimensiuni
Lățime
360 milimetri
Adâncime
257 milimetri
Înălţime
23,5 milimetri
Greutate *
1,98 kilograme
Datele de ambalare
Lăţime de ambalaj
69 milimetri
Adâncimea de ambalaj
520 milimetri
Înălţime de ambalaj
305 milimetri
Greutatea pachetului
2,93 kilograme