location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 35,6 cm (14") Full HD 8 Giga Bites DDR4-SDRAM 128 Giga Bites SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Argint

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Thin Client
HP segment:
HP segment
Companii
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt45
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JH28EA
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 41718
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 31 May 2025 10:56:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 35,6 cm (14") Full HD 8 Giga Bites DDR4-SDRAM 128 Giga Bites SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Argint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Companii Mobile thin client Clapetă Argint
  • - AMD Ryzen™ 3 PRO 3300U 2,1 GHz Numărul de nuclee de procesor: 4
  • - 35,6 cm (14") Full HD 1920 x 1080 Pixel IPS Retroiluminare LED 16:9
  • - 8 Giga Bites DDR4-SDRAM 2666 MHz 2 x 4 Giga Bites
  • - 128 Giga Bites SSD
  • - AMD Radeon Vega 6
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Litiu-Ion (Li-Ion) 50 Wh 65 W
  • - Windows 10 IoT Enterprise 64-bit
Mai mult>>>
Design
Tipul de produs *
Mobile thin client
Culoarea produsului *
Argint
Factorul de formă *
Clapetă
Poziționare pe piață
Companii
Eligibilitate Intel® vPro™ Platform
No
Ţara de origine
China
afișaj
Diagonala afișajului *
35,6 cm (14")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD
Full HD
Tip panou
IPS
Retroiluminare LED
Yes
Raport de aspect nativ
16:9
Ecran anti-strălucire
Yes
Tehnologie margine ecran
Micro-Edge
Luminozitate afişaj
1000 cd/m²
Diagonală ecran (metric)
35,6 cm
Ecran dual
No
Model culori RGB
NTSC
Gamă de culori
72%
Acoperire sRGB (tipic)
100%
Procesor
Producătorul procesorului *
AMD
Familia de procesoare *
AMD Ryzen™ 3 PRO
Generație procesor
AMD Ryzen PRO 3000 Series
Procesor *
3300U
Numărul de nuclee de procesor
4
Fire de execuție procesor (threads)
8
Frecvență boost procesor
3,5 GHz
Frecvență procesor *
2,1 GHz
Memorie cache procesor
4 Mega bites
Tip procesor cache
L3
Tehnologie de fabricare procesor/Litography
12 nm
Thermal Design Power (TDP)
15 W
Memorie
Memorie internă *
8 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
2666 MHz
Factor de formă memorie
SO-DIMM
Amplasare memorie (sloturi x dimensiune)
2 x 4 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
CCE
No
Medii de stocare
Capacitate totală de stocare *
128 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
128 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
128 Giga Bites
Tip memorie SSID
TLC
SSD de disc interfeţe
SATA III
Factor de formă SSD
M.2
De tipul de unitate optică *
No
Grafică
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Adaptor procesor grafic separat *
No
Model adaptor grafic la-bord *
AMD Radeon Vega 6
Frecvență de lucru adaptor grafic on-board
1200 MHz
Audio
Sistem audio
Bang & Olufsen
Audio
Numărul de difuzoare incorporate
2
Microfon încorporat
Yes
Numarul de microfoane
2
Aparat de fotografiat
Cameră foto frontală
Yes
Format semnal cameră frontală
720p
Tip cameră frontală HD
HD
Reţea
Wi-Fi
Yes
Standard Wi-Fi *
Wi-Fi 5 (802.11ac)
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Tipul antenei
2x2
Model controller WLAN
Intel Dual Band Wireless-AC 9260
Producător controler WLAN
Intel
Ethernet LAN
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versiune Bluetooth
5.0
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
1
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-C *
1
Porturi Ethernet LAN (RJ-45)
1
Numărul de porturi HDMI *
1
Versiune HDMI
2.0
Port combo caști/microfon
Yes
Conector de andocare
Yes
Performanță
Chipset-ul plăcii de bază
Intel SoC
Tastatură
Caracteristici speciale ale tastaturii
Étanche
Aparat de
Clickpad
Tastatură numerică *
No
Software
Arhitectura sistem de operare
64-bit
Sistem de operare cu condiţia *
Windows 10 IoT Enterprise
Special features
HP Sure View
Yes
Tip boxă HP
HP Dual Speakers
HP Smart AC Adapter
Yes
Segment HP
Companii
Baterie
Tehnologia bateriei
Litiu-Ion (Li-Ion)
Numărul de celule baterie
3
Battery capacity *
50 Wh
Managementul energiei
Disiparea puterii pentru adaptorul AC
65 W
Mufă jack CC-intrare
Yes
Securitate
Cititor de amprente
Yes
Sustenabilitate
Certificate de sustenabilitate
ENERGY STAR
Greutate şi dimensiuni
Lățime
326 milimetri
Adâncime
234 milimetri
Înălţime
17,9 milimetri
Greutate *
1,48 kilograme
Conţinutul de ambalaje
Adaptor AC legat *
Yes