location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved 34-b100nq Intel® Core™ i5 i5-8400T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 8 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-b100nq
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HA39EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193424127511 show
Categorie:
Desktop PC with monitor.
Calculator sau staţie de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 3601
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Apr 2019
Product end of life date
Bullet Points HP ENVY Curved 34-b100nq Intel® Core™ i5 i5-8400T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 8 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC all-in-one (multifuncțional) Negru 280 W
  • - Intel® Core™ i5 i5-8400T 1,7 GHz Numărul de nuclee de procesor: 6
  • - 86,4 cm (34") Quad HD 3440 x 1440 IPS Mată
  • - 8 Giga Bites DDR4-SDRAM 2666 MHz 2 x 4 Giga Bites
  • - 1,26 TB HDD+SSD Cititor card integrat
  • - NVIDIA® GeForce® GTX 1050 4 Giga Bites Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
Mai mult>>>
afișaj
Diagonala afișajului *
86,4 cm (34")
Rezoluţie de afişare *
3440 x 1440 Pixel
Ecran tactil *
No
Tip HD *
Quad HD
Retroiluminare LED
Yes
Raport de aspect nativ
21:9
Suprafață de afișare
Mată
Tip panou
IPS
Formă ecran
Curbat
Unghi de înclinare
0 - 25°
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i5
Generație procesor
Intel® Core™ i5 generația a 8a
Procesor *
i5-8400T
Numărul de nuclee de procesor
6
Fire de execuție procesor (threads)
6
Frecvență boost procesor
3,3 GHz
Frecvență procesor *
1,7 GHz
Memorie cache procesor
9 Mega bites
Tip procesor cache
Cache inteligent
Rată magistrală sistem
8 GT/s
Thermal Design Power (TDP)
35 W
Frecvență TDP-down configurabilă
1,2 GHz
TDP-down configurabilă
25 W
Versiune sloturi PCI Express
3.0
Priza Processor
LGA 1150 (Mufă H4)
Tehnologie de fabricare procesor/Litography
14 nm
Moduri operare procesor
64-bit
Pas cu pas
U0
Tip de magistrală
DMI3
Nume de cod procesor
Coffee Lake
Număr maxim căi PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Codul de procesor
SR3X6
Tjunction
100 °C
Memorie internă minimă acceptată de procesor
64 Giga Bites
Procesor non-conflict
Yes
Tipuri memorie acceptate de procesor
DDR4-SDRAM
Viteze de ceas acceptate de procesor
2666 MHz
Lățime bandă memorie acceptată de procesor
41,6 GB/s
Canale memorie acceptate de procesor
Dual
ECC acceptat de procesor
No
Memorie
Memorie internă *
8 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Maximum de memorie internă *
16 Giga Bites
Sloturi pentru memorii
2
Tip sloturi de memorie
SO-DIMM
Memorie viteza de ceas
2666 MHz
Amplasare memorie (sloturi x dimensiune)
2 x 4 Giga Bites
Factor de formă memorie
DIMM/SO-DIMM
CCE
No
Medii de stocare
Capacitate totală de stocare *
1,26 TB
Suport media de stocare *
HDD+SSD
Număr de discuri de stocare instalate
2
Capacitate totală HDDs
1 TB
Numărul de hard drive-uri instalate
1
Capacitatea hard-discului
1 TB
Viteza de rotaţie a HDD
7200 RPM
Interfaţa HDD
SATA
Capacitate totală SSDs
256 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
256 Giga Bites
SSD de disc interfeţe
NVMe
NVMe
Yes
Factor de formă SSD
M.2
De tipul de unitate optică *
No
Cititor card integrat
Yes
Carduri de memorie compatibile
SD, SDHC, SDXC
Grafică
Adaptor procesor grafic separat *
Yes
Producător card grafic discrete GPU
NVIDIA
Model adaptor grafic dedicat *
NVIDIA® GeForce® GTX 1050
Adaptor memorie discrete graphics
4 Giga Bites
Tip memorie grafică dedicată
GDDR5
Adaptor grafic la-bord *
Yes
Model adaptor grafic la-bord *
Intel® UHD Graphics 630
Frecvență de lucru adaptor grafic on-board
350 MHz
Frecvență dinamică adaptor grafic on-board (max)
1050 MHz
Memorie maximă adaptor grafic on-board
64 Giga Bites
Număr ecrane suportate (on-board graphics)
3
NVIDIA G-SYNC
Yes
CUDA
Yes
Core-uri CUDA
640
Versiune DirectX adaptor grafic on-board
12.0
Versiune adaptor grafic integrat OpenGL
4.5
ID adaptor graphics on-board
0x3E92
Audio
Difuzoare încorporate *
Yes
Număr de difuzoare
4
Numărul de vorbitori
Bang & Olufsen
Microfon încorporat
Yes
Aparat de fotografiat
Cameră încorporată *
Yes
Reţea
Wi-Fi *
Yes
Standard Wi-Fi *
Wi-Fi 5 (802.11ac)
Reţea
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producător controler WLAN
Realtek
Model controller WLAN
Realtec RTL8822BE
Tipul antenei
2x2
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versiune Bluetooth
4.2
Conexiune
Porturi Ethernet LAN (RJ-45)
1
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
4
Cantitate porturi Thunderbolt™ 3
1
Numărul de porturi HDMI *
2
Versiune HDMI
2.0
Microfon, Jack line-in
No
Port combo caști/microfon
Yes
Design
Culoarea produsului *
Negru
Slot cablu de siguranță
Yes
Tip slot cablu cu sistem de blocare
Kensington
Ţara de origine
China
Performanță
Tipul de produs *
PC all-in-one (multifuncțional)
Chipset-ul plăcii de bază
Intel® H370
Modulul platformei de încredere
Yes
Software
Arhitectura sistem de operare
64-bit
Sistem de operare cu condiţia *
Windows 10 Home
Soft de încercare
Netflix, Microsoft Office 365, McAfee LiveSafe
Software în grup
Dropbox
Caracteristici speciale procesor
Tehnologie Intel® Turbo Boost
2.0
Tehnologie Intel® Hyper-Threading
No
Tehnologie Intel® Identity Protection
Yes
Tehnologie Enhanced Intel SpeedStep
Yes
Tehnologie Intel® Quick Sync Video
Yes
Tehnologie Intel® Clear Video HD
Yes
Tehnologia Intel® Clear Video
Yes
Tehnologie Intel® InTru™ 3D
Yes
Intel® AES New Instructions
Yes
Tehnologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Tehnologie Intel® Clear Video pentru MID
Yes
Intel® 64
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Mărime ambalaj procesor
37.5 x 37.5 milimetri
Seturi de instrucţiuni Supported
AVX 2.0, SSE4.1, SSE4.2
Scalabilitate
1S
Configurație CPU (max)
1
Opțiuni încorporate disponibile
No
Specificații soluție termală
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versiune Intel® Identity Protection Technology
1,00
Versiune Intel® Stable Image Platform Program (SIPP)
0,00
Versiune Intel® Secure Key Technology
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versiune Intel® TSX-NI
0,00
Procesor ARK ID
129940
Special features
HP JumpStart
Yes
HP Audio Switch
Yes
Control afișaj HP
Yes
Managementul energiei
Disiparea puterii pentru adaptorul AC
280 W
Stilou
Pix inclus
No
Greutate şi dimensiuni
Lăţime (cu stand)
815 milimetri
Adâncime (cu stand)
200 milimetri
Înălţime (cu stand)
458 milimetri
Greutate (cu stand)
11,5 kilograme
Lăţime de ambalaj
974 milimetri
Adâncimea de ambalaj
289 milimetri
Înălţime de ambalaj
608 milimetri
Greutatea pachetului
15,7 kilograme
Sustenabilitate
Certificate de sustenabilitate
EPEAT Silver, ENERGY STAR
Conţinutul de ambalaje
Mouse inclus
Yes
Tastatură inclusă
Yes
Alte caracteristici
3D
No
Mod autonom
No
Ecran detașabil
No