location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 590-p0027nq Intel® Core™ i5 8400 8 Giga Bites DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 FreeDOS Mini Tower PC-ul Argint

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
590
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
590-p0027nq
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5KR86EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193424473953 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 5620
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 24 Apr 2025 13:14:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 May 2019
Product end of life date
Bullet Points HP Pavilion 590-p0027nq Intel® Core™ i5 8400 8 Giga Bites DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 FreeDOS Mini Tower PC-ul Argint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC-ul Argint 310 W
  • - Intel® Core™ i5 8400 2,8 GHz Numărul de nuclee de procesor: 6
  • - 8 Giga Bites DDR4-SDRAM 2666 MHz 1 x 8 Giga Bites
  • - 1 TB HDD DVD±RW Cititor card integrat
  • - NVIDIA® GeForce® GTX 1060 3 Giga Bites Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - FreeDOS
Mai mult>>>
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i5
Generație procesor
Intel® Core™ i5 generația a 8a
Procesor *
8400
Numărul de nuclee de procesor
6
Fire de execuție procesor (threads)
6
Frecvență boost procesor
4 GHz
Frecvență procesor *
2,8 GHz
Priza Processor
LGA 1150 (Mufă H4)
Memorie cache procesor
9 Mega bites
Tip procesor cache
L3
Rată magistrală sistem
8 GT/s
Tip de magistrală
DMI3
Tehnologie de fabricare procesor/Litography
14 nm
Moduri operare procesor
64-bit
Nume de cod procesor
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
Versiune sloturi PCI Express
3.0
Număr maxim căi PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Număr de procesoare instalate
1
Memorie internă minimă acceptată de procesor
64 Giga Bites
Tipuri memorie acceptate de procesor
DDR4-SDRAM
Viteze de ceas acceptate de procesor
2666 MHz
Lățime bandă memorie acceptată de procesor
41,6 GB/s
ECC acceptat de procesor
No
Memorie
Memorie internă *
8 Giga Bites
Maximum de memorie internă *
32 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Amplasare memorie (sloturi x dimensiune)
1 x 8 Giga Bites
Sloturi pentru memorii
2x DIMM
Memorie viteza de ceas
2666 MHz
CCE
No
Canale de memorie
Cu două canale
Medii de stocare
Capacitate totală de stocare *
1 TB
Suport media de stocare *
HDD
De tipul de unitate optică *
DVD±RW
Număr de discuri de stocare instalate
1
Capacitate totală HDDs
1 TB
Numărul de hard drive-uri instalate
1
Capacitatea hard-discului
1 TB
Interfaţa HDD
SATA
Viteza de rotaţie a HDD
7200 RPM
Cititor card integrat
Yes
Grafică
Adaptor procesor grafic separat *
Yes
Producător card grafic discrete GPU
NVIDIA
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
NVIDIA® GeForce® GTX 1060
Adaptor memorie discrete graphics
3 Giga Bites
Tip memorie grafică dedicată
GDDR5
Număr adaptori grafici dedicați
1
Model adaptor grafic la-bord *
Intel® UHD Graphics 630
Frecvență de lucru adaptor grafic on-board
350 MHz
Frecvență dinamică adaptor grafic on-board (max)
1050 MHz
Memorie maximă adaptor grafic on-board
64 Giga Bites
Număr ecrane suportate (on-board graphics)
3
Versiune DirectX adaptor grafic on-board
12.0
Versiune adaptor grafic integrat OpenGL
4.5
ID adaptor graphics on-board
0x3E92
Număr unități execuție
23
Reţea
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Tehnologia cablării
10/100/1000Base-T(X)
Wi-Fi *
Yes
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producător controler WLAN
Realtek
Tipul antenei
1x1
Bluetooth
Yes
Versiune Bluetooth
4.2
Conexiune
Număr porturi USB 2.0 *
4
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
4
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-C *
1
Număr porturi VGA (D-Sub)
1
Conexiune
Portul DVI
No
Numărul de porturi HDMI *
1
Versiune HDMI
1.4
Porturi Ethernet LAN (RJ-45)
1
Microfon, Jack line-in
Yes
Ieșiri căști
1
Line ieşire
Yes
Line-intrare
Yes
Port combo caști/microfon
Yes
Sloturi de extensie
PCI Express x1 sloturi
1
PCI Express x16
1
Design
Tip de sasiu *
Mini Tower
Plasare acceptată
Vertical
Culoarea produsului *
Argint
Ţara de origine
China
Performanță
Chipset-ul plăcii de bază
Intel® H370
Canale de ieșire audio
5.1 canale
Protecție parolă
Yes
Tipul de produs *
PC-ul
Software
Sistem de operare cu condiţia *
FreeDOS
Caracteristici speciale procesor
Intel® 64
Yes
Tehnologie Enhanced Intel SpeedStep
Yes
Opțiuni încorporate disponibile
No
Tehnologie Intel® InTru™ 3D
Yes
Tehnologie Intel® Clear Video HD
Yes
Tehnologia Intel® Clear Video
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Tehnologie Intel® Trusted Execution
No
Execute Disable Bit (funcționalitate protecție)
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Tehnologie Intel® Clear Video pentru MID
Yes
Mărime ambalaj procesor
37.5 x 37.5 milimetri
Seturi de instrucţiuni Supported
AVX 2.0, SSE4.1, SSE4.2
Scalabilitate
1S
Configurație CPU (max)
1
Specificații soluție termală
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versiune Intel® Identity Protection Technology
1,00
Versiune Intel® Stable Image Platform Program (SIPP)
0,00
Versiune Intel® Secure Key Technology
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versiune Intel® TSX-NI
0,00
Procesor ARK ID
126687
Tehnologie Intel® Turbo Boost
2.0
Tehnologie Intel® Hyper-Threading
No
Tehnologie Intel® Quick Sync Video
Yes
Tehnologie Intel® Identity Protection
Yes
Procesor non-conflict
Yes
Managementul energiei
Sursa de alimentare *
310 W
Sustenabilitate
Certificate de sustenabilitate
EPEAT Silver, ENERGY STAR
Greutate şi dimensiuni
Lățime *
170 milimetri
Adâncime *
277 milimetri
Înălţime *
338 milimetri
Greutate *
5,15 kilograme
Lăţime de ambalaj
618 milimetri
Adâncimea de ambalaj
375 milimetri
Înălţime de ambalaj
436 milimetri
Greutatea pachetului
12,5 kilograme
Conţinutul de ambalaje
Mouse inclus
Yes
Tastatură inclusă
Yes
afișaj
Ecran inclus *
No
Alte caracteristici
Număr discuri optice
1