location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixel Ecran tactil PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 440 G9
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
623L7ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961097894 show
Categorie:
Desktop PC with monitor.
Calculator sau staţie de lucru Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 16926
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 21 Jul 2025 11:26:42
The date of the most recent change of the data-sheet in Icecat's system
PDF (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixel Ecran tactil PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Zilnică PC all-in-one (multifuncțional) Negru 120 W
  • - Intel® Core™ i5 i5-13500T 1,6 GHz Numărul de nuclee de procesor: 14
  • - Ecran tactil 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 Giga Bites DDR4-SDRAM 3200 MHz 1 x 16 Giga Bites
  • - 512 Giga Bites SSD DVD±RW
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Windows 11 Pro
Mai mult>>>
Windows 11

Lucrezi de oriunde fără a face compromisuri în ceea ce priveşte performanţa sau securitatea, cu Windows 11 şi tehnologia de colaborare şi conectivitate de la HP.

Procesor Intel multi-core din a 13-a generaţie

Alege combinaţia perfectă între consum de energie, performanţă şi valoare, cu procesorul Intel Core™ din a 13-a generaţie, pentru a gestiona fluid şi fiabil mai multe activităţi, cu mai multe nuclee de procesare.[2]

Recuperare automată din atacurile de firmware

Atacurile de firmware pot devasta complet PC-ul. Protejează-te cu BIOS-ul cu reparare automată de la HP. Tehnologia HP Sure Start Gen6 recuperează automat BIOS-ul după atacuri de tip malware, rootkit sau de corupere a fişierelor.

Lucraţi fără întrerupere

Menţine productivitatea ridicată şi redu timpii de întrerupere cu caracteristicile complet integrate şi automate oferite de ecosistemul de firmware HP BIOSphere Gen6. PC-urile au protecţie suplimentară, prin actualizări şi verificări de securitate automate.[1]

Navigaţi cu încredere

Protejează-ţi PC-ul împotriva site-urilor web şi ataşărilor doar în citire de tip Microsoft Office şi PDF care conţin malware, ransomware şi viruşi, cu securitatea implementată în hardware, oferită de HP Sure Click.[7]

Gestionare simplă a PC-ului

Pierdeţi mai puţin timp şi ajungeţi direct la actualizările necesare, utilizând HP Support Assistant.[8]

Cameră de 5 MP cu TNR

Surprinde toate detaliile în diverse medii cu camera de 5 MP[3], cu func?ie de reducere temporară a zgomotului.

Procesor Intel Core™

Men?ine-?i productivitatea pe parcursul zilei cu HP Pro Tower 480, cu cel mai nou procesor Intel Core™. [2]

Protecţie oferită de HP Wolf Security

HP Wolf Security for Business oferă protecţie mereu activată şi puternică integrată în hardware.[4]

Ambalajul exterior al cutiei este reciclabil

Înregistrare EPEAT[5] și certificat ENERGY STAR, cu un ambalaj exterior care provine din surse 100 % sustenabile și reciclabile[6].

afișaj
Diagonala afișajului *
60,5 cm (23.8")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
Yes
Tip HD *
Full HD
Raport de aspect nativ
16:9
Luminozitate afişaj
250 cd/m²
Tip panou
IPS
Model culori RGB
NTSC
Ecran anti-strălucire
Yes
Gamă de culori
72%
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i5
Generație procesor
13th gen Intel® Core™ i5
Procesor *
i5-13500T
Numărul de nuclee de procesor
14
Fire de execuție procesor (threads)
20
Frecvență boost procesor
4,6 GHz
Frecvență procesor *
1,6 GHz
Memorie cache procesor
24 Mega bites
Tip procesor cache
L3
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Maximum de memorie internă *
64 Giga Bites
Sloturi pentru memorii
2
Tip sloturi de memorie
SO-DIMM
Memorie viteza de ceas
3200 MHz
Amplasare memorie (sloturi x dimensiune)
1 x 16 Giga Bites
Factor de formă memorie
DIMM/SO-DIMM
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
Număr de discuri de stocare instalate
1
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
PCI Express
NVMe
Yes
De tipul de unitate optică *
DVD±RW
Grafică
Adaptor procesor grafic separat *
No
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel UHD Graphics 770
Audio
Difuzoare încorporate *
No
Microfon încorporat
Yes
Cip audio
Realtek ALC3252
Aparat de fotografiat
Cameră încorporată *
Yes
Megapixeli totali
5 MP
Tip confidențialitate
Pop-up
Reţea
Wi-Fi *
Yes
Standard Wi-Fi *
Wi-Fi 6 (802.11ax)
Standarde Wi-Fi
Wi-Fi 6 (802.11ax)
Producător controler WLAN
Realtek
Model controller WLAN
Realtek RTL8852BE
Tipul antenei
2x2
Reţea
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versiune Bluetooth
5.3
Conexiune
Porturi Ethernet LAN (RJ-45)
1
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-A *
3
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B *
1
Numărul de porturi HDMI *
1
Versiune HDMI
1.4
Număr de DisplayPort
1
Port combo caști/microfon
Yes
Mufă jack CC-intrare
Yes
Design
Nume culoare
Jack black
Culoarea produsului *
Negru
Slot cablu de siguranță
Yes
Ţara de origine
China
Performanță
Tipul de produs *
PC all-in-one (multifuncțional)
Poziționare pe piață
Zilnică
Chipset-ul plăcii de bază
Intel Q670
Modulul platformei de încredere
Yes
Versiune Trusted Platform Module (TPM)
2.0
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
HP JumpStart
Yes
Asistent suport HP
Yes
Segment HP
Companii
Managementul energiei
Disiparea puterii pentru adaptorul AC
120 W
Greutate şi dimensiuni
Lăţime (cu stand)
539,3 milimetri
Adâncime (cu stand)
225 milimetri
Înălţime (cu stand)
379,4 milimetri
Greutate (cu stand)
7,77 kilograme
Greutate
7,77 kilograme
Lăţime de ambalaj
660 milimetri
Adâncimea de ambalaj
240 milimetri
Înălţime de ambalaj
462 milimetri
Greutatea pachetului
12,7 kilograme
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
10 - 35 °C
Interval relativ operaţional de umiditate
5 - 90%
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR
Conţinutul de ambalaje
Mouse inclus
Yes
Conectivitate mouse
Prin cablu
Tastatură inclusă
Yes
Conectivitate tastatură
Prin cablu
Alte caracteristici
Tip de sasiu
Multifuncțional
Diagonală ecran (metric)
60,5 cm
Ecran inclus
Yes
Ţară Distributor
United Kingdom 1 distributor(s)