location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro SFF 290 G9 Desktop PC Bundle Intel® Core™ i3 i3-12100 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Windows 11 Pro PC-ul Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro SFF 290 G9 Desktop PC Bundle
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
623S7ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961263336 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 4092
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 29 Jul 2025 22:58:40
The date of the most recent change of the data-sheet in Icecat's system
PDF (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro SFF 290 G9 Desktop PC Bundle Intel® Core™ i3 i3-12100 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Windows 11 Pro PC-ul Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Productivitate dovedită PC-ul Negru 180 W
  • - Intel® Core™ i3 i3-12100 3,3 GHz Numărul de nuclee de procesor: 4
  • - 8 Giga Bites DDR4-SDRAM 3200 MHz 1 x 8 Giga Bites
  • - 256 Giga Bites SSD
  • - Intel UHD Graphics 730
  • - Ethernet LAN
  • - Windows 11 Pro
Mai mult>>>
Windows 11

Lucrezi de oriunde fără a face compromisuri în ceea ce priveşte performanţa sau securitatea, cu Windows 11 şi tehnologia de colaborare şi conectivitate de la HP.

Performanţă înaltă, portabilitate superioară

Beneficiezi de o combinaţie excepţională între performanţe rapide, conectivitate şi viteză, cu procesorul Intel Core™ din generaţia a 12-a, care te ajută să lansezi aplicaţii, să creezi şi să te conectezi rapid şi fiabil.[2]

Gestionare simplă a PC-ului

Pierdeţi mai puţin timp şi ajungeţi direct la actualizările necesare, utilizând HP Support Assistant.[1]

Echipat pentru performanţă

Gestionează-ţi cu uşurinţă activităţile zilnice cu un procesor Intel[2] şi cu memoria, unităţile şi placa grafică puternice.

Extindere pentru viitor

Două docuri şi două sloturi de înălţime completă asigură extensibilitatea pentru viitor.

Menţineţi datele în siguranţă

Protejează-ţi investiţia şi datele utilizând firmware-ul TPM, HP DriveLock[4] şi slotul pentru încuietoare fizică de securitate.[5]

Protejaţi viitorul planetei

HP Pro SFF 290 G9 are un ambalaj exterior din 92% surse sustenabile și reciclabile.[ 6]

Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i3
Generație procesor
12th gen Intel® Core™ i3
Procesor *
i3-12100
Numărul de nuclee de procesor
4
Fire de execuție procesor (threads)
8
Frecvență boost procesor
4,3 GHz
Frecvență procesor *
3,3 GHz
Nuclee performanță
4
Frecvență miez performance-core Max Turbo
4,3 GHz
Frecvență de bază nucleu de performanță
3,3 GHz
Memorie cache procesor
12 Mega bites
Tip procesor cache
L3
Putere bază procesor
60 W
Putere turbo maximă
89 W
Memorie
Memorie internă *
8 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Amplasare memorie (sloturi x dimensiune)
1 x 8 Giga Bites
Sloturi pentru memorii
2x DIMM
Memorie viteza de ceas
3200 MHz
Medii de stocare
Capacitate totală de stocare *
256 Giga Bites
Suport media de stocare *
SSD
De tipul de unitate optică *
No
Număr de discuri de stocare instalate
1
Capacitate totală SSDs
256 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
256 Giga Bites
SSD de disc interfeţe
PCI Express
NVMe
Yes
Factor de formă SSD
M.2
Grafică
Adaptor procesor grafic separat *
No
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
Indisponibil
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel UHD Graphics 730
Reţea
Ethernet LAN *
Yes
Wi-Fi *
No
Conexiune
Număr porturi USB 2.0 *
4
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
4
Număr porturi VGA (D-Sub)
1
Numărul de porturi HDMI *
1
Porturi Ethernet LAN (RJ-45)
1
Line ieşire
Yes
Line-intrare
Yes
Port combo caști/microfon
Yes
Sloturi de extensie
Sloturi PCI Express x1 (Gen 3.x)
1
Sloturi PCI Express x16 (Gen 4.x)
1
Design
Tip de sasiu *
SFF
Nume culoare
Jack black
Număr de bay-uri de 3.5"
1
Slot cablu de siguranță
Yes
Culoarea produsului *
Negru
Anul lansării
2023
Ţara de origine
China
Performanță
Poziționare pe piață
Productivitate dovedită
Chipset-ul plăcii de bază
Intel H670
Cip audio
Realtek ALC3867
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Modulul platformei de încredere
Yes
Tipul de produs *
PC-ul
Versiune Trusted Platform Module (TPM)
2.0
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Soft de încercare
Xerox® DocuShare® 30 day free trial offer
Special features
HP JumpStart
Yes
Asistent suport HP
Yes
Software HP furnizat
Bing search for IE11; HP Audio Switch; HP Documentation; McAfee LiveSafe™; Buy Office (sold separately); HP Setup Integrated OOBE
Segment HP
Companii
Managementul energiei
Sursa de alimentare *
180 W
Sursa de alimentare tensiune de intrare
100 - 240 V
Sursa de alimentare de frecvenţă de intrare
50/60 Hz
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
0 - 40 °C
Interval relativ operaţional de umiditate
10 - 90%
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Greutate şi dimensiuni
Lățime *
95 milimetri
Adâncime *
303 milimetri
Înălţime *
270 milimetri
Greutate *
4,2 kilograme
Lăţime de ambalaj
196 milimetri
Adâncimea de ambalaj
498 milimetri
Înălţime de ambalaj
346 milimetri
Greutatea pachetului
6 kilograme
Conţinutul de ambalaje
Mouse inclus
Yes
Conectivitate mouse
Prin cablu
Tastatură inclusă
Yes
Conectivitate tastatură
Prin cablu
afișaj
Ecran inclus *
No
Ţară Distributor
España 1 distributor(s)
Portugal 1 distributor(s)