- - PC all-in-one (multifuncțional) Argint
- - Intel® Core™ i7 i7-13700 Numărul de nuclee de procesor: 16
- - 68,6 cm (27") Quad HD 2560 x 1440 IPS
- - 32 Giga Bites DDR5-SDRAM 4800 MHz 1 x 32 Giga Bites
- - 1 TB SSD
- - Intel UHD Graphics 770
- - 5 MP
- - Wi-Fi 6E (802.11ax) Ethernet LAN Bluetooth 5.3
- - Windows 11 Pro
HP EliteOne 870 G9 Intel® Core™ i7 i7-13700 68,6 cm (27") 2560 x 1440 Pixel PC all-in-one (multifuncțional) 32 Giga Bites DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Argint


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.[4]
Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.
The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[6]
Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[8]
The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[9]
Bring your meetings to life powered by premium audio and video features.[4]
Multitask with ease thanks the latest Intel processor2, massive storage, and agile DDR5 memory.
HP Wolf Pro Security Edition PCs interlace HP Sure Click Pro with HP Sure Sense Pro providing more in-depth coverage than the standard versions through a 1-year or 3-year user license with HP Support.[7] This creates a powerful, single solution that doesn’t require an IT-managed PC environment.
At least 50 percent of all plastic used in this PC is post-consumer recycled plastic.[7]





















Ţară | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.