location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 15-dc1004nq Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 Giga Bites DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) FreeDOS Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Acasă
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dc1004nq
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6BM72EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193808325670 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 6151
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 24 Apr 2025 13:14:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2020
Product end of life date
PDF (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 15-dc1004nq Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 Giga Bites DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) FreeDOS Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clapetă Negru
  • - Intel® Core™ i7 i7-8750H 2,2 GHz Numărul de nuclee de procesor: 6
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixel IPS Retroiluminare LED 16:9
  • - 16 Giga Bites DDR4-SDRAM 2666 MHz 2 x 8 Giga Bites
  • - 1,13 TB HDD+SSD
  • - NVIDIA® GeForce RTX™ 2060 6 Giga Bites Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Polimer Litiu (LiPo) 70 Wh 5,15 h 200 W
  • - FreeDOS
Mai mult>>>
Putere proiectată pentru a te propulsa înainte
Putere proiectată pentru a te propulsa înainte

Cu plăci grafice NVIDIA®, un procesor Intel® Core™ [1] de înaltă performanţă şi o soluţie termică îmbunătăţită, ai toată puterea necesară să-ţi perfecţionezi abilităţile oriunde.

Fiecare detaliu, sub privirea ta
Fiecare detaliu, sub privirea ta

Lasă-te captivat de un ecran cu ramă îngustă cu rezoluţie incredibilă. O tastatură iluminată din fundal, pe zone, şi rollover pentru 26 de taste este proiectată strategic pentru a-ţi accelera reflexele de joc.

Upgrade. Extindere. Evoluţie.
Upgrade. Extindere. Evoluţie.

Laptopul OMEN 15 este conceput pentru a simplifica upgrade-urile şi întreţinerea, cu un panou de acces unic la HDD, SSD şi RAM. În plus, bucură-te de selecţia generoasă de porturi pentru accesoriile şi monitoarele tale externe preferate.

Ecran antireflex FHD 144 Hz
Ecran antireflex FHD 144 Hz

Reduci încetinirile frustrante şi imaginile dublate cu un ecran ce combină frecvenţa de cadre de 144 Hz, suportul pentru G-Sync şi rezoluţie de 1080p, pentru o experienţă de joc fluidă şi precisă.

Procesor Intel® Core™ din generaţia a 8-a
Procesor Intel® Core™ din generaţia a 8-a

Îmbunătăţeşte performanţele, cu capacitatea de răspuns cursiv a sistemului şi timpii scurţi de încărcare, pentru o experienţă de PC excepţională. Cu rezoluţiile uimitoare, de până la 4K, redai în flux conţinut premium sau chiar creezi propriul conţinut.

O experienţă audio bogată, excepţională
O experienţă audio bogată, excepţională

Cu două difuzoare HP, HP Audio Boost şi reglajul personalizat de experţii de la Bang & Olufsen, divertismentul prinde viaţă, cu sunetul care vă încântă. Treziţi-vă simţurile cu perfecţiunea audio a unui PC.

Unitate SSD PCIe

Disponibilă cu capacităţi de până la 128 GB, soluţia de stocare flash bazată pe PCIe este de până la 17x mai rapidă decât o unitate de disc de laptop tradiţională, de 5400 rpm.

Opţiuni de RAM DDR4

Conceput pentru a funcţiona mai eficient şi mai fiabil la viteze mai mari, DDR4 este viitorul memoriei RAM. Graţie lăţimii de bandă mai mari, toate activităţile, de la multitasking la jocuri, beneficiază de o îmbunătăţire a performanţelor.

Tastatură iluminată din fundal, stil insulă, cu patru zone
Tastatură iluminată din fundal, stil insulă, cu patru zone

Îţi permite să luminezi din fundal 4 zone independente, cu iluminare RGB diferită. Tastele WASD sunt conturate pentru a evidenţia tastele principale. Totul este controlat simplu cu OMEN Command Center. [3]

WLAN 802.11 a/c (2x2) şi Bluetooth® 5.0

Prin tehnologia wireless, rămâneţi conectat la accesoriile Wi-Fi şi Bluetooth®.

Cameră Web HP

Câmpul de vizualizare cu unghi larg, de 88 de grade, îți permite să porţi conversaţii video cu toată familia sau cu grupul de prieteni, în detalii extrem de clare.

Putere OMEN. Acum se transmite.

Acum, poţi să joci cu uşurinţă jocuri de PC pe ecranul mare al televizorului, cu OMEN Game Stream – un serviciu gratuit pentru jocuri de la distanţă, care îţi permite să transmiţi de la PC-ul tău OMEN spre alte PC-uri cu Windows 10. [20]

Mini DisplayPort

Obţineţi toate avantajele robustului DisplayPort pe majoritatea dispozitivelor portabile. Transmiteţi cu o calitate uimitoare sunet şi imagini de până la 4K. [19]

Conector USB 3.0
Conector USB 3.0

Cu cea mai populară conexiune USB din lume, puteţi să conectaţi simplu oricare dintre dispozitivele USB existente şi să beneficiaţi de viteze de transfer al datelor de zece ori mai mari decât cu USB 2.0.

Un singur panou de acces

Accesează rapid componentele interne ale PC-ului, graţie unui singur panou mare în partea de jos a laptopului. Fixat cu doar câteva şuruburi, este simplu de îndepărtat pentru a face upgrade sau pentru întreţinere.

Tehnologie DTS Headphone: X

Producând un sunet 3D spaţial autentic, incredibil de clar prin orice căşti sau căşti pastilă, această tehnologie oferă jocurilor, filmelor şi muzicii nivelul de profunzime şi cufundare pentru cea mai bună experienţă de divertisment posibilă.

Port Ethernet
Port Ethernet

Când aveţi o conexiune wireless slabă, puteţi să conectaţi rapid cablul Ethernet pentru a obţine o experienţă de Internet cursivă, cablată care evită orice problemă wireless.

Ieşire HDMI
Ieşire HDMI

Nu a fost niciodată mai simplu să îți conectezi dispozitivul la un ecran mai mare sau la un al doilea ecran. Cu ieşirea HDMI, poţi transmite imagini HD şi sunet printr-un singur cablu standard.

Design
Tipul de produs *
Laptop
Culoarea produsului *
Negru
Factorul de formă *
Clapetă
Poziționare pe piață
Gaming
Ţara de origine
China
afișaj
Diagonala afișajului *
39,6 cm (15.6")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD
Full HD
Tip panou
IPS
Retroiluminare LED
Yes
Raport de aspect nativ
16:9
Ecran anti-strălucire
Yes
Tehnologie margine ecran
Micro-Edge
Diagonală ecran (metric)
39,6 cm
Model culori RGB
NTSC
Gamă de culori
72%
Rată maximă de reîmprospătare
144 Hz
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Generație procesor
Intel® Core™ i7 generația a 8a
Procesor *
i7-8750H
Numărul de nuclee de procesor
6
Fire de execuție procesor (threads)
12
Frecvență boost procesor
4,1 GHz
Frecvență procesor *
2,2 GHz
Rată magistrală sistem
8 GT/s
Memorie cache procesor
9 Mega bites
Tip procesor cache
L3
Priza Processor
BGA 1440
Tehnologie de fabricare procesor/Litography
14 nm
Moduri operare procesor
64-bit
Nume de cod procesor
Coffee Lake
Tip de magistrală
DMI
Pas cu pas
U0
Thermal Design Power (TDP)
45 W
TDP-down configurabilă
35 W
Frecvență TDP-down configurabilă
1,7 GHz
Tjunction
100 °C
Număr maxim căi PCI Express
16
Versiune sloturi PCI Express
3.0
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
ECC acceptat de procesor
No
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
2666 MHz
Factor de formă memorie
SO-DIMM
Amplasare memorie (sloturi x dimensiune)
2 x 8 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
Memory slots (available)
2
Maximum de memorie internă *
32 Giga Bites
CCE
No
Medii de stocare
Capacitate totală de stocare *
1,13 TB
Suport media de stocare *
HDD+SSD
Capacitate totală HDDs
1 TB
Numărul de hard drive-uri instalate
1
Capacitatea hard-discului
1 TB
Interfaţa HDD
SATA
Viteza de rotaţie a HDD
7200 RPM
Capacitate hard disk
2.5"
Capacitate totală SSDs
128 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
128 Giga Bites
SSD de disc interfeţe
NVMe
NVMe
Yes
Factor de formă SSD
M.2
De tipul de unitate optică *
No
Cititor card integrat
Yes
Carduri de memorie compatibile
SD
Grafică
Producător card grafic discrete GPU
NVIDIA
Model adaptor grafic dedicat *
NVIDIA® GeForce RTX™ 2060
Adaptor memorie discrete graphics
6 Giga Bites
Tip memorie grafică dedicată
GDDR6
Adaptor grafic la-bord *
Yes
Adaptor procesor grafic separat *
Yes
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel® UHD Graphics 630
Frecvență de lucru adaptor grafic on-board
350 MHz
Frecvență dinamică adaptor grafic on-board (max)
1100 MHz
Memorie maximă adaptor grafic on-board
64 Giga Bites
Versiune DirectX adaptor grafic on-board
12.0
Versiune adaptor grafic integrat OpenGL
4.5
ID adaptor graphics on-board
0x3E9B
Număr adaptori grafici dedicați instalați
1
Audio
Sistem audio
Bang & Olufsen
Numărul de difuzoare incorporate
2
Microfon încorporat
Yes
Aparat de fotografiat
Cameră foto frontală
Yes
Rezoluție cameră foto frontală (numerică)
0,9 MP
Tip cameră frontală HD
HD
Reţea
Wi-Fi
Yes
Standard Wi-Fi *
Wi-Fi 5 (802.11ac)
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Tipul antenei
2x2
Model controller WLAN
Intel Dual Band Wireless-AC 9560
Reţea
Producător controler WLAN
Intel
Ethernet LAN
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versiune Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Tip MIMO
Multi User MIMO
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
3
Porturi Ethernet LAN (RJ-45)
1
Numărul de porturi HDMI *
1
Număr de Mini DisplayPort
1
Cantitate porturi Thunderbolt™ 3
1
Microfon, Jack line-in
Yes
Port combo caști/microfon
Yes
USB Sleep-and-Charge
Yes
Porturi USB Sleep-and-Charge
2
Performanță
Chipset-ul plăcii de bază
Intel® HM370
Accelerometru
Yes
Tastatură
Aparat de
Touchpad
Tastatură numerică *
Yes
Retroiluminare tastatură
Yes
Tastatură stil insulă
Yes
Tastatură mărime naturală
Yes
Cheile Windows
Yes
Software
Sistem de operare cu condiţia *
FreeDOS
Caracteristici speciale procesor
Tehnologie Intel® My WiFi (Intel® MWT)
Yes
Tehnologie Intel® Identity Protection
Yes
Tehnologie Intel® Hyper-Threading
Yes
Tehnologie Intel® Turbo Boost
2.0
Tehnologie Enhanced Intel SpeedStep
Yes
Tehnologie Intel® Clear Video HD
Yes
Tehnologia Intel® Clear Video
Yes
Tehnologie Intel® InTru™ 3D
Yes
Tehnologie Intel® Quick Sync Video
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions
Yes
Tehnologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Tehnologie Intel® Clear Video pentru MID
Yes
Intel® 64
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Mărime ambalaj procesor
42 x 28 milimetri
Seturi de instrucţiuni Supported
AVX 2.0, SSE4.1, SSE4.2
Codul de procesor
SR3YY
Configurație CPU (max)
1
Opțiuni încorporate disponibile
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versiune Intel® Identity Protection Technology
1,00
Versiune Intel® Stable Image Platform Program (SIPP)
0,00
Versiune Intel® Secure Key Technology
1,00
Versiune Intel® TSX-NI
0,00
Intel® Virtualization Technology (VT-x)
Yes
Procesor ARK ID
134906
Special features
HP Audio Boost
Yes
Tip boxă HP
HP Dual Speakers
Cameră frontală HP
HP Wide Vision HD
Segment HP
Acasă
Baterie
Tehnologia bateriei
Polimer Litiu (LiPo)
Numărul de celule baterie
4
Battery capacity *
70 Wh
Durată baterie (max)
5,15 h
Timp de redare video continuă
2,45 h
Încărcare rapidă
Yes
Timp încărcare rapidă (50%)
45 minute
Managementul energiei
Disiparea puterii pentru adaptorul AC
200 W
Securitate
Slot cablu de siguranță
Yes
Tip slot cablu cu sistem de blocare
Kensington
Sustenabilitate
Certificate de sustenabilitate
EPEAT Silver, ENERGY STAR
Greutate şi dimensiuni
Lățime
360 milimetri
Adâncime
263 milimetri
Înălţime
25 milimetri
Greutate *
2,41 kilograme
Conţinutul de ambalaje
Adaptor AC legat *
Yes