location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 450 G10 Intel® Core™ i7 i7-1355U Laptop 39,6 cm (15.6") Full HD 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argint

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Companii
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ProBook 450 G10
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
817S2EA#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498975054 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 1097
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 22 Jan 2025 04:38:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 450 G10 Intel® Core™ i7 i7-1355U Laptop 39,6 cm (15.6") Full HD 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Zilnică Laptop Clapetă Argint
  • - Intel® Core™ i7 i7-1355U 1,7 GHz Numărul de nuclee de procesor: 10
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixel IPS 16:9
  • - 16 Giga Bites DDR4-SDRAM 3200 MHz 2 x 8 Giga Bites
  • - 512 Giga Bites SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Litiu-Ion (Li-Ion) 42 Wh 45 W
  • - Windows 11 Pro
Mai mult>>>
Design
Nume culoare
Pike silver
Tipul de produs *
Laptop
Culoarea produsului *
Argint
Factorul de formă *
Clapetă
Poziționare pe piață
Zilnică
Nume marcă originală
HP
afișaj
Diagonala afișajului *
39,6 cm (15.6")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD
Full HD
Tip panou
IPS
Raport de aspect nativ
16:9
Ecran anti-strălucire
Yes
Tehnologie margine ecran
Micro-Edge
Luminozitate afişaj
250 cd/m²
Diagonală ecran (metric)
39,6 cm
Model culori RGB
NTSC
Gamă de culori
45%
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Generație procesor
13th gen Intel® Core™ i7
Procesor *
i7-1355U
Numărul de nuclee de procesor
10
Fire de execuție procesor (threads)
12
Frecvență boost procesor
5 GHz
Frecvență procesor *
1,7 GHz
Memorie cache procesor
12 Mega bites
Tip procesor cache
L3
TDP-down configurabilă
12 W
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
3200 MHz
Amplasare memorie (sloturi x dimensiune)
2 x 8 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
Maximum de memorie internă *
32 Giga Bites
Numărul de sloturi libere extinse ale memoriei interne
2
CCE
No
Non-ECC
Yes
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
PCI Express
NVMe
Yes
De tipul de unitate optică *
No
Grafică
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Adaptor procesor grafic separat *
No
Familie adaptor graphics on-board
Intel Iris Xe Graphics
Model adaptor grafic la-bord *
Intel Iris Xe Graphics
Audio
Difuzoare încorporate
Yes
Numărul de difuzoare incorporate
2
Microfon încorporat
Yes
Numarul de microfoane
2
Aparat de fotografiat
Cameră foto frontală
Yes
Tip cameră frontală HD
HD
Reţea
Standard Wi-Fi *
Wi-Fi 6E (802.11ax)
Standarde Wi-Fi
Wi-Fi 6E (802.11ax)
Conexiune rețea mobilă *
No
Tipul antenei
2x2
Model controller WLAN
Realtek RTL8852CE
Producător controler WLAN
Realtek
Ethernet LAN
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Reţea
Bluetooth
Yes
Versiune Bluetooth
5.3
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B
2
Porturi Ethernet LAN (RJ-45)
1
Numărul de porturi HDMI *
1
Versiune HDMI
2.1
Port combo caști/microfon
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Tastatură
Caracteristici speciale ale tastaturii
Odolná proti polití
Aparat de
Clickpad
Tastatură numerică *
Yes
Retroiluminare tastatură
Yes
Tastatură rezistentă la vărsare lichide
Yes
Model dispozitiv intrare
Klávesnice HP Premium
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Caracteristici speciale procesor
Intel® Flex Memory Access
Yes
Tehnologie Intel® Trusted Execution
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Configurație CPU (max)
1
Opțiuni încorporate disponibile
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Optimizator conexie HP
Yes
Asistent suport HP
Yes
HP Smart AC Adapter
Yes
Segment HP
Companii
Baterie
Tehnologia bateriei
Litiu-Ion (Li-Ion)
Numărul de celule baterie
3
Battery capacity *
42 Wh
Managementul energiei
Disiparea puterii pentru adaptorul AC
45 W
Frecvenţa adaptorului AC
50 - 60 Hz
Voltajul de intrare pentru adaptorul AC
100 - 240 V
Mufă jack CC-intrare
Yes
Alimentare energie USB
Yes
Securitate
Cititor de amprente
Yes
Modulul platformei de încredere
Yes
Versiune Trusted Platform Module (TPM)
2.0
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
TCO
Greutate şi dimensiuni
Lățime
359,4 milimetri
Adâncime
233,9 milimetri
Înălţime
19,9 milimetri
Greutate *
1,79 kilograme
Datele de ambalare
Lăţime de ambalaj
69 milimetri
Adâncimea de ambalaj
483 milimetri
Înălţime de ambalaj
305 milimetri
Conţinutul de ambalaje
Stilou
No
Alte caracteristici
Număr de difuzoare
2
Ţară Distributor
Deutschland 1 distributor(s)