location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G10 Intel® Core™ i7 i7-1355U Laptop 35,6 cm (14") WUXGA 16 Giga Bites DDR5-SDRAM 512 Giga Bites SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argint

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Companii
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 840 G10
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8A410EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497944754 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 1915
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 21 Jul 2025 10:00:00
The date of the most recent change of the data-sheet in Icecat's system
PDF (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G10 Intel® Core™ i7 i7-1355U Laptop 35,6 cm (14") WUXGA 16 Giga Bites DDR5-SDRAM 512 Giga Bites SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clapetă Argint
  • - Intel® Core™ i7 i7-1355U Numărul de nuclee de procesor: 10
  • - 35,6 cm (14") WUXGA 1920 x 1200 Pixel IPS
  • - 16 Giga Bites DDR5-SDRAM 5200 MHz 1 x 16 Giga Bites
  • - 512 Giga Bites SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Litiu-Ion (Li-Ion) 51 Wh 45 W
  • - Windows 11 Pro
Mai mult>>>
Windows 11

Lucrezi de oriunde fără a face compromisuri în ceea ce priveşte performanţa sau securitatea, cu Windows 11 şi tehnologia de colaborare şi conectivitate de la HP.

Procesor Intel multi-core din a 13-a generaţie

Alege combinaţia perfectă între consum de energie, performanţă şi valoare, cu procesorul Intel Core™ din a 13-a generaţie, pentru a gestiona fluid şi fiabil mai multe activităţi, cu mai multe nuclee de procesare.[2]

Reţea LAN wireless rapidă şi eficientă

Portabilitatea PC-ului şi fiabilitatea unei conexiuni rapide sunt esenţiale pentru locul în care lucrezi. Beneficiază de o conexiune rapidă şi fiabilă în mediile wireless aglomerate cu conectivitatea Wi-Fi 6E pentru transferul datelor la viteze de gigabiţi.[1]

Recuperare automată din atacurile de firmware

Atacurile de firmware pot devasta complet PC-ul. Protejează-te cu BIOS-ul cu reparare automată de la HP. Tehnologia HP Sure Start Gen7 recuperează automat BIOS-ul după atacuri de tip malware, rootkit sau de corupere a fişierelor.

Navigaţi cu încredere

Protejează-ţi PC-ul împotriva site-urilor web şi ataşărilor doar în citire de tip Microsoft Office şi PDF care conţin malware, ransomware şi viruşi, cu securitatea implementată în hardware, oferită de HP Sure Click.[3]

Amprenta ta, parola ta

Uită de numele de utilizator şi de parolă. Conectează-te la Windows şi la site-urile web folosind senzorul de amprentă opţional.

Curăţare rapidă, cu tehnologie inteligentă

Te întorci rapid la pacienţi cu aplicaţia HP Easy Clean, care dezactivează ecranul tactil, tastatura şi clickpadul, astfel încât să poţi igieniza sistemul cât timp este pornit.[4]

Optimizare a performanţei bazată pe AI

HP Context Aware asigură optimizarea bazată pe AI pentru a maximiza performanţa, confortul şi timpul de răspuns.[6]

Cameră cu infraroşu de 5 MP

Intră în legătură cu ceilalţi într-un mod mai personal, cu caracteristicile pentru conferinţe integrate în dispozitivul HP EliteBook 840.

Protecţie oferită de HP Wolf Security

HP Wolf Security for Business oferă protecţie mereu activată şi puternică integrată în hardware.[5]

Protejaţi viitorul planetei

Tastele acestui PC conţin cel puţin 50% plastic reciclat post-consum.[7]

Design
Tipul de produs *
Laptop
Culoarea produsului *
Argint
Factorul de formă *
Clapetă
Poziționare pe piață
Premium
Ţara de origine
China
Nume marcă originală
HP
afișaj
Diagonala afișajului *
35,6 cm (14")
Rezoluţie de afişare *
1920 x 1200 Pixel
Ecran tactil *
No
Tip HD
WUXGA
Tip panou
IPS
Ecran anti-strălucire
Yes
Luminozitate afişaj
250 cd/m²
Diagonală ecran (metric)
35,6 cm
Model culori RGB
NTSC
Gamă de culori
45%
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Generație procesor
13th gen Intel® Core™ i7
Procesor *
i7-1355U
Numărul de nuclee de procesor
10
Fire de execuție procesor (threads)
12
Frecvență boost procesor
5 GHz
Nuclee performanță
2
Nuclee eficiente
8
Frecvență miez performance-core Max Turbo
5 GHz
Frecvență multi-miez Max Turbo
3,7 GHz
Memorie cache procesor
12 Mega bites
Tip procesor cache
L3
Putere bază procesor
15 W
Putere turbo maximă
55 W
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR5-SDRAM
Memorie viteza de ceas
5200 MHz
Factor de formă memorie
CAMM + SO-DIMM
Amplasare memorie (sloturi x dimensiune)
1 x 16 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
CCE
No
Non-ECC
Yes
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
PCI Express
NVMe
Yes
De tipul de unitate optică *
No
Grafică
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Adaptor procesor grafic separat *
No
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel® UHD Graphics
Audio
Sistem audio
B&O PLAY
Difuzoare încorporate
Yes
Numărul de difuzoare incorporate
2
Numărul de vorbitori
Bang & Olufsen
Microfon încorporat
Yes
Numarul de microfoane
2
Aparat de fotografiat
Cameră foto frontală
Yes
Aparat de fotografiat
Rezoluție cameră foto frontală (numerică)
5 MP
Reţea
Standard Wi-Fi *
Wi-Fi 6E (802.11ax)
Standarde Wi-Fi
Wi-Fi 6E (802.11ax)
Conexiune rețea mobilă *
No
Tipul antenei
2x2
Model controller WLAN
Intel Wi-Fi 6E AX211
Producător controler WLAN
Intel
Bluetooth
Yes
Versiune Bluetooth
5.3
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Numărul de porturi HDMI *
1
Versiune HDMI
2.1
Număr de porturi Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Port combo caști/microfon
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Tastatură
Caracteristici speciale ale tastaturii
Spritzwassergeschützt
Aparat de
Clickpad
Tastatură numerică *
No
Retroiluminare tastatură
Yes
Tastatură rezistentă la vărsare lichide
Yes
Model dispozitiv intrare
HP Premium Keyboard
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
Optimizator conexie HP
Yes
Asistent suport HP
Yes
Segment HP
Companii
Baterie
Tehnologia bateriei
Litiu-Ion (Li-Ion)
Numărul de celule baterie
3
Battery capacity *
51 Wh
Greutate baterie
180 g
Managementul energiei
Disiparea puterii pentru adaptorul AC
45 W
Frecvenţa adaptorului AC
50 - 60 Hz
Voltajul de intrare pentru adaptorul AC
100 - 240 V
Port încărcare USB Tip-C *
Yes
Alimentare energie USB
Yes
Securitate
Cititor de amprente
Yes
Modulul platformei de încredere
Yes
Versiune Trusted Platform Module (TPM)
2.0
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Certificate
Certificate de conformitate
GS mark
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR, TCO
Greutate şi dimensiuni
Lățime
315,6 milimetri
Adâncime
224 milimetri
Înălţime
19,2 milimetri
Greutate *
1,36 kilograme
Datele de ambalare
Lăţime de ambalaj
69 milimetri
Adâncimea de ambalaj
449 milimetri
Înălţime de ambalaj
305 milimetri
Conţinutul de ambalaje
Stilou
No
Alte caracteristici
Număr de difuzoare
2