location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i9 i9-14900K 32 Giga Bites DDR5-SDRAM 1 TB SSD NVIDIA RTX 4000 Ada Windows 11 Pro Tower Stație de lucru AI Workstation Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z2
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
996R3ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122872428 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 1691
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 04 Aug 2025 07:33:42
The date of the most recent change of the data-sheet in Icecat's system
PDF (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i9 i9-14900K 32 Giga Bites DDR5-SDRAM 1 TB SSD NVIDIA RTX 4000 Ada Windows 11 Pro Tower Stație de lucru AI Workstation Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanță Stație de lucru Negru 700 W
  • - Intel® Core™ i9 i9-14900K Numărul de nuclee de procesor: 24
  • - 32 Giga Bites DDR5-SDRAM 4800 MHz 1 x 32 Giga Bites
  • - 1 TB SSD
  • - NVIDIA RTX 4000 Ada 20 Giga Bites Intel UHD Graphics 770
  • - Ethernet LAN 10,1000,100 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
Mai mult>>>
Windows 11

Lucrezi de oriunde fără a face compromisuri în ceea ce priveşte performanţa sau securitatea, cu Windows 11 şi tehnologia de colaborare şi conectivitate de la HP.

Procesor Intel Core™ i9

Obţii performanţe înalte pentru activităţi intense, precum redarea şi editarea video, cu procesorul Intel Core™ i9.[4]

Design mai mic, funcţional

Noul design impresionant este prevăzut cu borduri frontale şi posterioare, astfel încât să poţi muta uşor sistemul dintr-un loc în altul.

Acces fără scule

Lucrează la un alt nivel. Alege un dispozitiv performant. Datorită capacului glisant pentru acces fără unelte, ai acces facil la interior şi poţi personaliza dispozitivul Z în funcţie de nevoile tale.

Gestionare termică

Proiectat într-un mod inovator, pentru a menține componentele hardware reci și silențioase, indiferent de solicitarea dispozitivului. Rulați cu încredere sistemul la încărcare maximă, permanent.

Performanţă neîntreruptă

Sistemul termic de top Z menţine procesorul şi placa grafică reci, astfel încât să funcţioneze la performanţe optime pentru un timp îndelungat.

Filtru de praf

Menţine sistemul curat, fie că îl instalezi pe pardoseala fabricii, fie într-un mediu cu utilaje de prelucrare, cu ajutorul filtrului de praf cu acces frontal.[5]

Se poate igieniza

Proiectat pentru a fi curăţat cu mai multe tipuri de şerveţele umede normale pentru dezinfectare şi curăţare, respectând indicaţiile de curăţare HP.[6]

Noul etalon pentru performanțele unei stații grafice de bază

Sistemul este creat astfel încât să nu se supraîncarce, pentru ca să puteți randa, simula și procesa randări cu raze trasate în timp real fără supraîncălziri sau încetiniri.

Construit pentru extindere. Puterea de a crește

Întrucât aveți opțiunea de extensibilitate și acces fără scule, puteți face simplu upgrade și să adăugați componente când aveți nevoie de tehnologie nouă.

Certificat ISV

Lucrați cu încredere, știind că PC-ul dvs. este certificat cu aplicații software de top, pentru performanțe de vârf[3]

Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i9
Generație procesor
Intel Core i9-14xxx
Procesor *
i9-14900K
Numărul de nuclee de procesor
24
Fire de execuție procesor (threads)
32
Frecvență boost procesor
6 GHz
Nuclee performanță
8
Nuclee eficiente
16
Frecvență miez performance-core Max Turbo
5,6 GHz
Frecvență multi-miez Max Turbo
4,4 GHz
Frecvență de bază nucleu de performanță
3,2 GHz
Frecvență bază nucleu de eficiență
2,4 GHz
Memorie cache procesor
36 Mega bites
Tip procesor cache
L3
Putere bază procesor
125 W
Putere turbo maximă
253 W
Memorie
Memorie internă *
32 Giga Bites
Maximum de memorie internă *
128 Giga Bites
Tip de memorie internă
DDR5-SDRAM
Amplasare memorie (sloturi x dimensiune)
1 x 32 Giga Bites
Sloturi pentru memorii
4x DIMM
Memorie viteza de ceas
4800 MHz
CCE
No
Non-ECC
Yes
Medii de stocare
Capacitate totală de stocare *
1 TB
Suport media de stocare *
SSD
De tipul de unitate optică *
No
Număr de discuri de stocare instalate
1
Capacitate totală SSDs
1 TB
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
1 TB
SSD de disc interfeţe
PCI Express
NVMe
Yes
Factor de formă SSD
M.2
Grafică
Adaptor procesor grafic separat *
Yes
Producător card grafic discrete GPU
NVIDIA
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
NVIDIA RTX 4000 Ada
Adaptor memorie discrete graphics
20 Giga Bites
Tip memorie grafică dedicată
GDDR6
Număr adaptori grafici dedicați
1
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel UHD Graphics 770
Reţea
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Standard Wi-Fi
Wi-Fi 6E (802.11ax)
Standarde Wi-Fi
Wi-Fi 6E (802.11ax)
Producător controler WLAN
Intel
Model controller WLAN
Intel Wi-Fi 6E AX211
Reţea
Tipul antenei
2x2
Bluetooth
Yes
Versiune Bluetooth
5.3
Conexiune
Număr porturi USB 2.0 *
3
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
1
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-A *
6
Numărul de porturi HDMI *
1
Număr de DisplayPort
2
Versiune DisplayPort
1.4
Porturi Ethernet LAN (RJ-45)
1
Line ieşire
Yes
Line-intrare
Yes
Port combo caști/microfon
Yes
Sloturi de extensie
Sloturi PCI Express x1 (Gen 3.x)
2
Sloturi PCI Express x4 (Gen 3.x)
2
Sloturi PCI Express x 16 (Gen 5.x)
1
Design
Tip de sasiu *
Tower
Număr de bay-uri de 3.5"
2
Număr de bay-uri de 2.5"
1
Culoarea produsului *
Negru
Anul lansării
2024
Ţara de origine
Republica Cehă
Performanță
Poziționare pe piață
Performanță
Chipset-ul plăcii de bază
Intel W680
Cip audio
Realtek ALC3205-VA2-CG
Difuzoare încorporate
Yes
Număr de difuzoare
1
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Tipul de produs *
Stație de lucru
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
Asistent suport HP
Yes
HP Artificial Intelligence
AI Workstation
Segment HP
Companii
Managementul energiei
Sursa de alimentare *
700 W
Sursa de alimentare tensiune de intrare
100 - 240 V
Sursa de alimentare de frecvenţă de intrare
50 - 60 Hz
Certificate
Halogen redus
Yes
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR, TCO
Greutate şi dimensiuni
Lățime *
356 milimetri
Adâncime *
169 milimetri
Înălţime *
385 milimetri
Greutate *
7,2 kilograme
Lăţime de ambalaj
518 milimetri
Adâncimea de ambalaj
295 milimetri
Înălţime de ambalaj
490 milimetri
Conţinutul de ambalaje
Tastatură inclusă
Yes
Conectivitate tastatură
Prin cablu
afișaj
Ecran inclus *
No
Ţară Distributor
Czech Republic 1 distributor(s)