location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G9 Intel® Core™ i7 i7-14700 32 Giga Bites DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Tower Stație de lucru AI Workstation Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G9
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
996W2ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122976713 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 1456
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 29 Jul 2025 21:10:23
The date of the most recent change of the data-sheet in Icecat's system
PDF (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z1 G9 Intel® Core™ i7 i7-14700 32 Giga Bites DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Tower Stație de lucru AI Workstation Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanță Stație de lucru Negru 550 W
  • - Intel® Core™ i7 i7-14700 Numărul de nuclee de procesor: 20
  • - 32 Giga Bites DDR5-SDRAM 4800 MHz 1 x 32 Giga Bites
  • - 1 TB SSD
  • - NVIDIA T1000 8 Giga Bites Intel UHD Graphics 770
  • - Ethernet LAN 10,1000,100 Mbit/s Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Pro
Mai mult>>>
Windows 11

Lucrezi de oriunde fără a face compromisuri în ceea ce priveşte performanţa sau securitatea, cu Windows 11 şi tehnologia de colaborare şi conectivitate de la HP.

Procesor Intel Core™ i7

Rulezi simultan mai multe programe care solicită unitatea CPU, fără a sacrifica performanţele, cu procesorul Intel Core™ i7.[1]

Securitatea este o prioritate

HP Wolf Pro Security Edition asigură protecţie preconfigurată de clasă enterprise a PC-urilor pentru întreprinderi mici şi mijlocii.

Grafică

Creați modele 3D cu NVIDIA T1000.

Acces fără scule

Lucrează la un alt nivel. Alege un dispozitiv performant. Datorită capacului glisant pentru acces fără unelte, ai acces facil la interior şi poţi personaliza dispozitivul Z în funcţie de nevoile tale.

Sustenabilitate

Acest produs conţine plastic reciclat în proporţie de 60%, are o eficienţă de alimentare cu energie de 90% şi respectă standardele de metodologie GreenScreen for Safer Chemicals.[2]

Filtru de praf

Menţine sistemul curat, fie că îl instalezi pe pardoseala fabricii, fie într-un mediu cu utilaje de prelucrare, cu ajutorul filtrului de praf cu acces frontal.[5]

Se poate igieniza

Proiectat pentru a fi curăţat cu mai multe tipuri de şerveţele umede normale pentru dezinfectare şi curăţare, respectând indicaţiile de curăţare HP.[6]

Conectivitate Wi-Fi

Wi-Fi 7 poate oferi viteze de transfer al datelor mai mari decât Wi-Fi 6E.[7]

Creşte-ţi performanţa

Fă uşor multitasking cu procesorul Intel Core™ şi cu placa grafică ideală pentru proiectele tale. Proiectezi în CAD? Accelerează fluxurile de lucru 3D cu o placă grafică profesională.

Certificat pentru fluxul tău de lucru

Lucrează cu încredere, ştiind că ai un computer de birou testat şi certificat pentru anumite aplicaţii profesionale. Am colaborat strâns cu furnizori de software pentru aplicaţii, cum ar fi AutoCAD, SOLIDWORKS şi Revit, pentru a-ţi oferi performanţe optime şi fiabile în fluxul de lucru.[3]

Securitate de vârf în domeniu

Caracteristicile HP Wolf Security for Business[4] sunt standard pentru orice turn Z1, pentru protecţie mereu activată şi puternică. De la BIOS la browser şi dincolo de sistemul de operare, aceste soluţii care evoluează continuu îţi protejează PC-ul împotriva ameninţărilor.

Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Generație procesor
Intel Core i7-14xxx
Procesor *
i7-14700
Numărul de nuclee de procesor
20
Fire de execuție procesor (threads)
28
Frecvență boost procesor
5,4 GHz
Nuclee performanță
8
Nuclee eficiente
12
Frecvență miez performance-core Max Turbo
5,3 GHz
Frecvență multi-miez Max Turbo
4,2 GHz
Frecvență de bază nucleu de performanță
2,1 GHz
Frecvență bază nucleu de eficiență
1,5 GHz
Memorie cache procesor
33 Mega bites
Tip procesor cache
L3
Putere bază procesor
65 W
Putere turbo maximă
219 W
Memorie
Memorie internă *
32 Giga Bites
Maximum de memorie internă *
128 Giga Bites
Tip de memorie internă
DDR5-SDRAM
Amplasare memorie (sloturi x dimensiune)
1 x 32 Giga Bites
Sloturi pentru memorii
4x DIMM
Memorie viteza de ceas
4800 MHz
Medii de stocare
Capacitate totală de stocare *
1 TB
Suport media de stocare *
SSD
De tipul de unitate optică *
No
Număr de discuri de stocare instalate
1
Capacitate totală SSDs
1 TB
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
1 TB
SSD de disc interfeţe
PCI Express
NVMe
Yes
Grafică
Adaptor procesor grafic separat *
Yes
Producător card grafic discrete GPU
NVIDIA
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
NVIDIA T1000
Adaptor memorie discrete graphics
8 Giga Bites
Tip memorie grafică dedicată
GDDR6
Număr adaptori grafici dedicați
1
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel UHD Graphics 770
Reţea
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Standard Wi-Fi
Wi-Fi 7 (802.11be)
Standarde Wi-Fi
Wi-Fi 7 (802.11be)
Producător controler WLAN
Intel
Model controller WLAN
Intel Wi-Fi 7 BE200
Tipul antenei
2x2
Bluetooth
Yes
Versiune Bluetooth
5.4
Conexiune
Număr porturi USB 2.0 *
3
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-A *
7
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B *
1
Număr porturi USB 3.2 Gen 2x2 Tip-C
1
Numărul de porturi HDMI *
1
Versiune HDMI
1.4
Număr de DisplayPort
2
Versiune DisplayPort
1.4
Porturi Ethernet LAN (RJ-45)
1
Line ieşire
Yes
Port combo caști/microfon
Yes
Sloturi de extensie
Sloturi PCI Express x1 (Gen 3.x)
2
Sloturi PCI Express x16 (Gen 3.x)
1
Sloturi PCI Express x16 (Gen 4.x)
1
Design
Tip de sasiu *
Tower
Slot cablu de siguranță
Yes
Culoarea produsului *
Negru
Anul lansării
2024
Ţara de origine
Republica Cehă
Performanță
Poziționare pe piață
Performanță
Chipset-ul plăcii de bază
Intel Q670
Cip audio
Realtek ALC3205
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Modulul platformei de încredere
Yes
Tipul de produs *
Stație de lucru
Versiune Trusted Platform Module (TPM)
2.0
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
HP JumpStart
Yes
Asistent suport HP
Yes
HP Artificial Intelligence
AI Workstation
Segment HP
Companii
Managementul energiei
Sursa de alimentare *
550 W
Sursa de alimentare tensiune de intrare
100 - 240 V
Sursa de alimentare de frecvenţă de intrare
50 - 60 Hz
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Greutate şi dimensiuni
Lățime *
337 milimetri
Adâncime *
308 milimetri
Înălţime *
155 milimetri
Greutate *
5,7 kilograme
Lăţime de ambalaj
287 milimetri
Adâncimea de ambalaj
400 milimetri
Înălţime de ambalaj
499 milimetri
Greutatea pachetului
9,24 kilograme
Conţinutul de ambalaje
Tastatură inclusă
Yes
afișaj
Ecran inclus *
No
Alte caracteristici
Tipul tastaturii
USB
Ţară Distributor
Czech Republic 1 distributor(s)