location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 997P0ET#UUW calculatoare sau staţii de lucru Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixel Ecran tactil 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
997P0ET#UUW
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
997P0ET#UUW
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961567151 show
Categorie:
Desktop PC with monitor.
Calculator sau staţie de lucru Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 127
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 25 Jul 2025 12:54:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 997P0ET#UUW calculatoare sau staţii de lucru Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixel Ecran tactil 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Zilnică Negru
  • - Intel® Core™ i5 i5-13500T Numărul de nuclee de procesor: 14
  • - Ecran tactil 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 Giga Bites DDR4-SDRAM 3200 MHz 1 x 16 Giga Bites
  • - 256 Giga Bites SSD
  • - Intel UHD Graphics 770
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,1000,100 Mbit/s Bluetooth 5.3
  • - Windows 11 Pro
Mai mult>>>
afișaj
Diagonala afișajului *
60,5 cm (23.8")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
Yes
Tip HD *
Full HD
Raport de aspect nativ
16:9
Luminozitate afişaj
250 cd/m²
Tip panou
IPS
Gamă de culori
72%
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i5
Generație procesor
13th gen Intel® Core™ i5
Procesor *
i5-13500T
Numărul de nuclee de procesor
14
Fire de execuție procesor (threads)
20
Frecvență boost procesor
4,6 GHz
Nuclee performanță
6
Nuclee eficiente
8
Frecvență miez performance-core Max Turbo
4,6 GHz
Frecvență multi-miez Max Turbo
3,2 GHz
Frecvență de bază nucleu de performanță
1,6 GHz
Frecvență bază nucleu de eficiență
1,2 GHz
Memorie cache procesor
24 Mega bites
Tip procesor cache
L3
Putere bază procesor
35 W
Putere turbo maximă
92 W
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Maximum de memorie internă *
64 Giga Bites
Memorie viteza de ceas
3200 MHz
Amplasare memorie (sloturi x dimensiune)
1 x 16 Giga Bites
Medii de stocare
Capacitate totală de stocare *
256 Giga Bites
Suport media de stocare *
SSD
Număr de discuri de stocare instalate
1
Capacitate totală SSDs
256 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
256 Giga Bites
SSD de disc interfeţe
PCI Express
NVMe
Yes
Factor de formă SSD
M.2
De tipul de unitate optică *
No
Grafică
Adaptor procesor grafic separat *
No
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel UHD Graphics 770
Audio
Difuzoare încorporate *
No
Microfon încorporat
Yes
Cip audio
Realtek ALC3252
Aparat de fotografiat
Cameră încorporată *
Yes
Reţea
Wi-Fi *
Yes
Standard Wi-Fi *
Wi-Fi 6E (802.11ax)
Standarde Wi-Fi
Wi-Fi 6E (802.11ax)
Producător controler WLAN
Intel
Model controller WLAN
Intel Wi-Fi 6E AX211
Tipul antenei
2x2
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Versiune Bluetooth
5.3
Conexiune
Porturi Ethernet LAN (RJ-45)
1
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-A *
3
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B *
1
Numărul de porturi HDMI *
1
Versiune HDMI
1.4
Număr de DisplayPort
1
Design
Nume culoare
Jack black
Culoarea produsului *
Negru
Slot cablu de siguranță
Yes
Anul lansării
2023
Ţara de origine
China
Performanță
Poziționare pe piață
Zilnică
Chipset-ul plăcii de bază
Intel Q670
Modulul platformei de încredere
Yes
Versiune Trusted Platform Module (TPM)
2.0
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
HP JumpStart
Yes
Asistent suport HP
Yes
Segment HP
Companii
Greutate şi dimensiuni
Greutate
7,77 kilograme
Lăţime de ambalaj
660 milimetri
Adâncimea de ambalaj
240 milimetri
Înălţime de ambalaj
462 milimetri
Greutatea pachetului
12,7 kilograme
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
10 - 35 °C
Interval relativ operaţional de umiditate
5 - 90%
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR
Conţinutul de ambalaje
Mouse inclus
Yes
Alte caracteristici
Diagonală ecran (metric)
60,5 cm
Ecran inclus
Yes
Ţară Distributor
Sverige 2 distributor(s)
Danmark 2 distributor(s)