location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 All-in-One PC 512 Giga Bites SSD FreeDOS Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 440 G9 All-in-One PC
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
997Y1ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415774224 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 261
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 22 Jun 2025 03:39:13
The date of the most recent change of the data-sheet in Icecat's system
PDF (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G9 All-in-One PC 512 Giga Bites SSD FreeDOS Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Zilnică Negru
  • - 512 Giga Bites SSD
  • - Intel UHD Graphics 770
  • - FreeDOS
Mai mult>>>
Procesor Intel multi-core din a 13-a generaţie

Alege combinaţia perfectă între consum de energie, performanţă şi valoare, cu procesorul Intel Core™ din a 13-a generaţie, pentru a gestiona fluid şi fiabil mai multe activităţi, cu mai multe nuclee de procesare.[2]

Recuperare automată din atacurile de firmware

Atacurile de firmware pot devasta complet PC-ul. Protejează-te cu BIOS-ul cu reparare automată de la HP. Tehnologia HP Sure Start Gen6 recuperează automat BIOS-ul după atacuri de tip malware, rootkit sau de corupere a fişierelor.

Lucraţi fără întrerupere

Menţine productivitatea ridicată şi redu timpii de întrerupere cu caracteristicile complet integrate şi automate oferite de ecosistemul de firmware HP BIOSphere Gen6. PC-urile au protecţie suplimentară, prin actualizări şi verificări de securitate automate.[1]

Navigaţi cu încredere

Protejează-ţi PC-ul împotriva site-urilor web şi ataşărilor doar în citire de tip Microsoft Office şi PDF care conţin malware, ransomware şi viruşi, cu securitatea implementată în hardware, oferită de HP Sure Click.[7]

Gestionare simplă a PC-ului

Pierdeţi mai puţin timp şi ajungeţi direct la actualizările necesare, utilizând HP Support Assistant.[8]

Cameră de 5 MP cu TNR

Surprinde toate detaliile în diverse medii cu camera de 5 MP[3], cu func?ie de reducere temporară a zgomotului.

Procesor Intel Core™

Men?ine-?i productivitatea pe parcursul zilei cu HP Pro Tower 480, cu cel mai nou procesor Intel Core™. [2]

Protecţie oferită de HP Wolf Security

HP Wolf Security for Business oferă protecţie mereu activată şi puternică integrată în hardware.[4]

Ambalajul exterior al cutiei este reciclabil

Înregistrare EPEAT[5] și certificat ENERGY STAR, cu un ambalaj exterior care provine din surse 100 % sustenabile și reciclabile[6].

Procesor
Generație procesor
13th gen Intel® Core™ i5
Memorie
Sloturi pentru memorii
2x SO-DIMM
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
Număr de discuri de stocare instalate
1
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
PCI Express
NVMe
Yes
Factor de formă SSD
M.2
Grafică
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel UHD Graphics 770
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-A *
3
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B *
1
Numărul de porturi HDMI *
1
Versiune HDMI
1.4
Design
Nume culoare
Jack black
Număr de bay-uri de 2.5"
1
Slot cablu de siguranță
Yes
Culoarea produsului *
Negru
Ţara de origine
China
Performanță
Poziționare pe piață
Zilnică
Chipset-ul plăcii de bază
Intel Q670
Cip audio
Realtek ALC3252
Difuzoare încorporate
No
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire
Modulul platformei de încredere
Yes
Versiune Trusted Platform Module (TPM)
2.0
Software
Sistem de operare cu condiţia *
FreeDOS
Special features
HP JumpStart
Yes
Asistent suport HP
Yes
Segment HP
Companii
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
10 - 35 °C
Interval relativ operaţional de umiditate
5 - 90%
Greutate şi dimensiuni
Lățime *
539,3 milimetri
Adâncime *
225 milimetri
Înălţime *
379,4 milimetri
Greutate *
7,77 kilograme
Lăţime de ambalaj
660 milimetri
Adâncimea de ambalaj
240 milimetri
Înălţime de ambalaj
462 milimetri
Greutatea pachetului
12,7 kilograme
Conţinutul de ambalaje
Tastatură inclusă
Yes
afișaj
Ecran inclus *
Yes